EN
  • EN
  • DE

TC9450AF

Part No TC9450AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359697-TC9450AF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC9450AF CAD Model

Description

The TC9450AF is a Digital Signal Processor (DSP) from Toshiba Semiconductor and Storage designed for advanced audio processing. It's typically used in car audio systems, home theater systems, and other high-end audio equipment. This chip provides functionalities such as equalization, filtering, and surround sound processing to enhance the audio experience.

Applications:

  • Car Audio Systems: Enables digital audio processing for improved sound quality, equalization, and surround sound effects.
  • Home Theater Systems: Enhances audio quality for a more immersive home entertainment experience.
  • Professional Audio Equipment: Utilized in mixers, amplifiers, and other audio processing equipment.
  • Portable Audio Devices: Improves audio output in portable media players and similar devices.

Features:

  • Digital Signal Processing (DSP): Executes complex audio algorithms efficiently.
  • Equalization: Allows users to adjust frequency responses to customize audio output.
  • Filtering: Removes noise and distortion from audio signals for clearer sound.
  • Surround Sound Processing: Creates an immersive audio experience.
  • Low Power Consumption: Optimizes energy efficiency, beneficial for portable applications.
  • Multiple Input/Output Channels: Supports various audio input and output configurations.

Benefits:

  • Enhanced Audio Quality: Delivers superior audio clarity and fidelity.
  • Customizable Audio Output: Allows users to tailor audio settings to their preferences.
  • Noise Reduction: Minimizes background noise for a cleaner sound.
  • Immersive Sound Experience: Creates a more engaging audio environment.
  • Energy Efficiency: Reduces power consumption, extending battery life in portable devices.
  • Versatile Applications: Suitable for a wide range of audio processing needs.

The TC9450AF usually operates with a supply voltage between 3V and 5V and has control interfaces like I2C or SPI for easy integration with other components. Its compact package makes it suitable for space-constrained designs. The combination of advanced audio processing capabilities and low power consumption makes the TC9450AF a good solution for improving audio performance in various electronic devices.

You May Also Be Interested in

IXYS
Need more? Email Us
IXYS
Need more? Email Us
Pulse
Lowest to $1.6817
Atmel
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Broadcom Limited
Lowest to $8.2363
Pulse
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess