EN
  • EN
  • DE

TCD1208AP

Part No TCD1208AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description CCD LINEAR IMAGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265542-TCD1208AP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCD1208AP CAD Model

Description

The TCD1208AP is a high-sensitivity, high-resolution CCD (Charge-Coupled Device) linear image sensor manufactured by Toshiba Semiconductor and Storage. CCD image sensors convert light into electrical signals, enabling the capture of images or spectral information. Linear CCDs are particularly useful for scanning applications where a one-dimensional image is sufficient.

Applications:

  • Bar code scanners: Reading bar codes in retail and industrial applications.
  • Document scanners: Capturing images of documents for archiving or OCR (Optical Character Recognition).
  • Spectrophotometers: Measuring the intensity of light at different wavelengths.
  • Optical character recognition (OCR): Converting scanned images of text into machine-readable text.
  • Machine vision: Inspecting manufactured goods for defects.
  • Web scanning: Scanning websites for archiving and indexing.

Features:

  • High sensitivity: Captures images even in low-light conditions.
  • High resolution: Provides detailed image information.
  • Linear array: Arranged in a single row for scanning applications.
  • Wide dynamic range: Can capture both bright and dark areas in the same image.
  • Low dark current: Minimizes noise and improves image quality.
  • Antiblooming function: Prevents overexposure and image distortion.
  • Integrated driver circuitry: Simplifies interface with external electronics.

Benefits:

  • Accurate image capture: High sensitivity and resolution provide accurate images.
  • Improved system performance: Fast scan rates enable high-throughput scanning.
  • Reduced noise: Low dark current improves image quality.
  • Enhanced reliability: Antiblooming function prevents overexposure and damage.
  • Simplified system design: Integrated driver circuitry reduces component count.

Additional Details:

Key specifications for the TCD1208AP include its number of pixels, pixel size, sensitivity, dark current, dynamic range, and clock frequency. Refer to the Toshiba Semiconductor and Storage datasheet for precise specifications and application information. The TCD1208AP requires external clock signals and bias voltages for proper operation. The output signal is typically amplified and digitized before being processed further. Proper shielding and grounding are crucial for minimizing noise and ensuring accurate image capture. The device functions by accumulating charge proportional to the amount of light incident on each pixel. This charge is then transferred to a shift register and outputted sequentially. The antiblooming function prevents excess charge from spilling over into adjacent pixels, which would cause image distortion.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Atmel
Lowest to $8.5447
Toshiba Semiconductor and Storage
Need more? Email Us
Semtech Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Qualcomm
Need more? Email Us
Advanced Micro Devices
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess