EN
  • EN
  • DE

TCD2560D

Part No TCD2560D
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA CCD Image Sensor CCD (charge coupled device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360035-TCD2560D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCD2560D CAD Model

Description

The TCD2560D is a high-sensitivity, high-resolution CCD (Charge Coupled Device) linear image sensor from Toshiba Semiconductor and Storage. It's designed for applications needing precise and accurate image capture. It features a high dynamic range, low dark current, and good sensitivity across the visible light spectrum.

Applications:

  • Document Scanning: Used in high-performance document scanners to convert paper documents to digital formats.
  • Machine Vision Systems: Employed in industrial quality control for defect detection and dimensional measurement.
  • Barcode Scanning: Integrated in high-speed barcode readers used in retail and warehousing.
  • Optical Character Recognition (OCR): Utilized in OCR applications for converting scanned documents into editable text.
  • Spectroscopy: Used as a detector in spectrometers for analyzing the spectral composition of light.

Features:

  • High Resolution: Provides a high pixel count for detailed image capture.
  • High Sensitivity: Offers excellent performance in low-light environments.
  • Low Dark Current: Minimizes noise and improves image quality.
  • Wide Dynamic Range: Allows for capturing a broad range of light intensities without saturation.
  • Charge Transfer Efficiency: High charge transfer efficiency ensures accurate image reproduction.

Benefits:

  • Superior Image Quality: Delivers sharp and clear images with minimal noise.
  • Fast Scanning Speed: Enables high-throughput scanning operations.
  • Increased Accuracy: Improves the reliability of barcode reading and OCR.
  • Reduced Downtime: High reliability results in lower maintenance costs.
  • Versatile Usage: Suitable for a wide array of imaging and scanning applications.

Additional Details:

The TCD2560D operates within a specific voltage range, typically 5V, and requires precise clock timing signals for operation. Its integration time can be adjusted to optimize performance for different light levels. The sensor is typically supplied in a ceramic or plastic package. The output signal is an analog voltage that requires amplification and analog-to-digital conversion for processing. Detailed specifications, including pixel size, number of pixels, and dark current characteristics, are usually available in the product datasheet. Proper thermal management is essential to maintain stable performance and prevent damage to the sensor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess