The TCV7103F(TE12L.Q) is a TVS (Transient Voltage Suppressor) diode manufactured by Toshiba Semiconductor and Storage. This diode is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events.
Applications
- Protection of I/O interfaces
- Protection of data lines
- Protection of power lines
- Protection of communication ports
- General ESD and transient voltage protection
Features
- Low clamping voltage
- Fast response time
- Small package size
- High surge capability
- RoHS compliant
Benefits
- Effective protection against transient voltage events, preventing damage to sensitive components
- Improved system reliability due to reduced component failures caused by voltage surges
- Compact size allows for easy integration into space-constrained applications
- Fast response time ensures quick clamping of transient voltages
- Compliance with environmental standards
Technical Specifications
The TCV7103F(TE12L.Q) features a low clamping voltage to effectively protect downstream circuitry. It has a fast response time, typically in the picosecond range, allowing it to quickly respond to transient events. This TVS diode is available in a small surface mount package. The peak pulse power dissipation is specified in the datasheet, along with details on the reverse standoff voltage and breakdown voltage. It is designed to meet industry standards for ESD protection and surge immunity. Further details including specific capacitance and leakage current figures can be found in the product datasheet.
The selection of the appropriate TVS diode requires careful consideration of the application's voltage and current requirements, as well as the expected transient threat level. The TCV7103F(TE12L.Q) provides robust protection in a compact form factor.