EN
  • EN
  • DE

TCWA1A03,LF

Part No TCWA1A03,LF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360962-TCWA1A03,LF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCWA1A03,LF CAD Model

Description

The TCWA1A03,LF is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. The "LF" suffix typically indicates that the component is lead-free and compliant with RoHS (Restriction of Hazardous Substances) directives. Like the TCWA1A03, this device is designed to protect sensitive electronic devices from voltage transients caused by electrostatic discharge (ESD), inductive switching, and other surge events. It features a fast response time and low clamping voltage, making it suitable for safeguarding data lines and power supplies in a variety of applications. Its compact size and robust construction ensure reliable protection in demanding environments.

Applications:

  • Protection of data lines in consumer electronics
  • ESD protection for USB interfaces in laptops
  • Surge protection for portable devices
  • Protection of I/O ports in electronic equipment
  • Safeguarding microcontroller inputs in industrial control systems

Features:

  • Low clamping voltage: Limits the voltage across the protected device during a surge event.
  • Fast response time: Quickly clamps transient voltages to prevent damage.
  • Low leakage current: Minimizes power consumption in standby mode.
  • Small surface-mount package (SOD-323 or similar): Allows for high-density board layouts.
  • High surge capability: Can withstand high transient currents without degradation.
  • Lead-free (RoHS compliant): Meets environmental regulations for hazardous substances.

Benefits:

  • Enhanced reliability of electronic devices: Protects components from damage caused by voltage surges and ESD.
  • Reduced downtime: Minimizes the risk of equipment failure due to transient voltage events.
  • Improved system performance: Ensures stable operation by preventing voltage fluctuations.
  • Extended product lifespan: Protects sensitive components from long-term degradation caused by repeated surge events.
  • Simplified circuit design: Eliminates the need for complex surge protection circuits.
  • Environmentally friendly: Complies with RoHS directives, reducing the environmental impact of electronic waste.

The TCWA1A03,LF is typically packaged in a small surface-mount package, such as a SOD-323 or similar. Key specifications include a reverse standoff voltage, clamping voltage, and peak pulse current rating. These parameters vary depending on the specific model and should be confirmed in the manufacturer's datasheet. It meets industry standards for ESD protection, ensuring compatibility with a wide range of applications. The addition of lead-free compliance makes it suitable for use in products that must meet environmental regulations. Choosing the correct TVS diode like the TCWA1A03,LF is crucial for protecting valuable electronics from electrical overstress and ensuring compliance with environmental standards.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess