EN
  • EN
  • DE

TD62476P

Part No TD62476P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 2CH PERIPHERAL AND/NAND/OR/NOR/DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361237-TD62476P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62476P CAD Model

Description

The TD62476P is a high-voltage source driver array IC manufactured by Toshiba Semiconductor and Storage. It's designed to interface between logic-level signals (such as those from a microcontroller) and higher voltage or current loads. This makes it suitable for driving devices like relays, solenoids, and LED displays.

Applications:

      
  • Relay Driving: Used in industrial control systems, automotive applications, and home automation to control relays.
  •   
  • Solenoid Driving: Applications include valve control, door locks, and other solenoid-actuated devices.
  •   
  • LED Display Driving: Powers LED segments in displays and indicator panels.
  •   
  • Motor Control: Can be used for controlling small DC motors.

Features:

      
  • High Output Voltage: Capable of handling high output voltages required by many loads.
  •   
  • High Output Current: Delivers significant current per channel.
  •   
  • Built-in Clamp Diodes: Includes clamp diodes for protection against inductive kickback when driving inductive loads (e.g., relays, solenoids).
  •   
  • TTL/CMOS Compatible Input: Compatible with standard TTL and CMOS logic levels.
  •   
  • Multiple Channels: Contains multiple independent driver channels within a single package.
  •   
  • Thermal Shutdown Protection: Built-in thermal shutdown protection to prevent damage from overheating.

Benefits:

      
  • Simplified Interfacing: Simplifies the interface between low-power logic and high-power loads.
  •   
  • Reduced Component Count: Integrates multiple driver channels into a single chip, reducing the overall component count and board space.
  •   
  • Enhanced Reliability: The built-in protection features enhance reliability and prevent damage to the driver and connected loads.
  •   
  • Improved Performance: Provides stable and reliable driving capability for various types of loads.
  •   
  • Cost-Effective Solution: Provides a cost-effective way to drive high-power loads.

Additional Details:

The TD62476P is typically available in a through-hole package.  The integrated clamp diodes are critical when driving inductive loads. These diodes protect the driver from the voltage spikes that occur when the current through an inductor is rapidly switched off. The device is designed to operate within a specified temperature range, and it's crucial to adhere to the manufacturer's datasheet for proper operation and longevity. Key specifications include maximum output voltage, output current per channel, input logic voltage levels, and operating temperature range.

You May Also Be Interested in

Pulse
Need more? Email Us
IXYS
Need more? Email Us
KEC
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Lowest to $1.6817
IXYS
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess