The TD62501F is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. It's designed to interface between low-level logic circuits and high-power loads such as relays, solenoids, and lamps. This device contains seven independent Darlington transistor pairs, each capable of driving loads up to 500mA. The TD62501F features built-in clamp diodes for inductive load driving, protecting the circuit from voltage spikes.
Applications:
- Relay Driving
- Solenoid Driving
- Lamp Driving
- Stepper Motor Control
- LED Display Drivers
Features:
- Seven Independent Darlington Transistor Pairs
- High Output Current Capability (500mA per channel)
- High Output Voltage Capability (50V)
- Built-in Clamp Diodes for Inductive Loads
- TTL and 5V CMOS Compatible Inputs
- Low Input Current
Benefits:
- Simplified Interfacing: The TD62501F allows easy interfacing between low-level logic and high-power loads, eliminating the need for discrete transistor circuits.
- Inductive Load Protection: The built-in clamp diodes protect the device and the driving circuitry from voltage spikes generated by inductive loads.
- High Drive Capability: Each channel can drive up to 500mA, making it suitable for a wide range of applications.
- Reduced Component Count: The integrated Darlington array reduces the number of components needed in the circuit, simplifying design and reducing board space.
- Easy to Use: TTL and 5V CMOS compatible inputs make the device easy to interface with various microcontrollers and logic devices.
Specifications:
The TD62501F has a maximum output voltage rating of 50V and a continuous output current rating of 500mA per channel. The input voltage is compatible with TTL and 5V CMOS logic levels. The collector-emitter saturation voltage is typically around 1.6V at 350mA. The operating temperature range is typically from -20°C to +75°C. It's commonly available in a DIP or SOP package.