EN
  • EN
  • DE

TD62601P

Part No TD62601P
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 4CH THRESHOLD FREE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265795-TD62601P
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62601P CAD Model

Description

The TD62601P is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. This device consists of multiple independent driver channels, each capable of sinking a substantial amount of current. It's designed for driving various inductive loads and is commonly used in applications requiring the control of relays, solenoids, and motors.

Applications

  • Relay Drivers: Used to drive relays in industrial control systems and automation equipment.
  • Solenoid Drivers: Employed in solenoid control for applications such as valve actuation and pneumatic control.
  • Stepper Motor Drivers: Utilized as low-side drivers in stepper motor control circuits.
  • Lamp Drivers: Used to drive lamps and LED displays in various lighting applications.
  • Industrial Automation: Integrated into industrial automation equipment for controlling various actuators.

Features

  • High Output Voltage: Supports high output voltage levels to drive a variety of loads.
  • High Output Current: Designed to handle significant output current for driving inductive loads.
  • Built-in Clamp Diodes: Includes clamp diodes to protect against inductive kickback voltage.
  • TTL/CMOS Compatible Input: Allows direct interface with TTL and CMOS logic circuits.
  • Multiple Independent Channels: Consists of multiple independent driver channels in a single package.

Benefits

  • Enhanced System Reliability: Built-in clamp diodes protect against inductive kickback voltage.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Easy Integration: TTL/CMOS compatible input simplifies interfacing with other circuits.
  • Compact Solution: Integration of multiple driver channels into a single package reduces board space.
  • Versatile Application: Suitable for a wide range of applications requiring high-voltage, high-current drivers.

Additional Details

The TD62601P typically operates on a wide voltage range. It is available in a DIP (Dual Inline Package). The operating temperature range is typically from -20°C to +75°C. Detailed electrical characteristics and application notes are available in the device datasheet.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess