EN
  • EN
  • DE

TD6337P

Part No TD6337P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 10BIT SERIAL-INPUT/PARALLEL OUTPUT DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361365-TD6337P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD6337P CAD Model

Description

The TD6337P is a monolithic integrated circuit designed by Toshiba Semiconductor and Storage for electronic volume control. It provides precise digital control over audio volume, offering advantages over traditional analog potentiometers in terms of accuracy, reliability, and integration capabilities.

Applications

  • Audio Amplifiers: Integrated into audio amplifier circuits for digital volume adjustment.
  • Home Theater Systems: Used in home theater receivers and processors for volume control.
  • Automotive Audio Systems: Employed in car audio systems to digitally manage the volume.
  • Electronic Musical Instruments: Used in synthesizers and other instruments for precise volume control.

Features

  • Digital Volume Control: Provides accurate and repeatable digital control over audio volume.
  • Low Noise and Distortion: Designed to minimize audio signal degradation.
  • Serial Interface: Communicates with microcontrollers using a serial interface for easy control.
  • Wide Volume Range: Offers a broad range of volume adjustment steps.
  • Mute Function: Includes a mute function for quickly silencing the audio output.

Benefits

  • Precise Control: Provides accurate and repeatable volume settings, surpassing the limitations of analog potentiometers.
  • High Audio Quality: Minimizes noise and distortion to maintain the fidelity of the audio signal.
  • Simplified Integration: Serial interface allows easy connection to microcontrollers and digital systems.
  • Increased Reliability: Digital control eliminates mechanical wear, enhancing the device's lifespan.
  • Compact Design: Allows integration into small form-factor devices due to its compact size.

Additional Details

The TD6337P is commonly packaged in a DIP (Dual In-line Package). A microcontroller is needed to manage the volume control through the IC's serial interface. The volume level is adjusted by sending appropriate commands through this interface. Decoupling capacitors should be used to stabilize the power supply and reduce noise. Proper grounding techniques are also crucial for optimal performance. Refer to the official Toshiba datasheet for complete electrical specifications, timing diagrams, and application guidelines. Understanding the specific serial communication protocol is essential for correct and effective control of the volume. The device should be operated within its specified voltage and temperature ranges to ensure reliability and prevent damage.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Atmel
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess