EN
  • EN
  • DE

TDP1018F

Part No TDP1018F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 363564-TDP1018F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDP1018F CAD Model

Description

The TDP1018F is a high-performance display port (DP) to HDMI protocol converter. It is designed by Toshiba Semiconductor and Storage to enable seamless connectivity between devices with DisplayPort outputs and displays or devices equipped with HDMI inputs. This converter is particularly suitable for applications requiring high-resolution video and audio transmission.

Applications:

  • Laptop and Desktop Computers: Used to connect computers with DisplayPort outputs to HDMI monitors, TVs, and projectors.
  • Docking Stations: Integrated within docking stations to provide HDMI connectivity for DisplayPort-enabled laptops.
  • Graphics Cards: Employed in graphics cards to offer HDMI outputs alongside DisplayPort.
  • Digital Signage: Utilized in digital signage systems to connect media players with DisplayPort outputs to HDMI displays.
  • Multimedia Devices: Found in devices like Blu-ray players and media streamers to provide HDMI compatibility.

Features:

  • DisplayPort 1.2a Input: Supports DisplayPort version 1.2a, allowing for high bandwidth and advanced features.
  • HDMI 1.4b Output: Compliant with HDMI version 1.4b, supporting resolutions up to 4K Ultra HD.
  • HDCP 1.4 and 2.2 Support: Incorporates High-bandwidth Digital Content Protection (HDCP) to protect copyrighted content.
  • Audio Support: Transmits high-quality audio signals alongside video, including Dolby TrueHD and DTS-HD Master Audio.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for battery-powered devices.
  • Integrated Circuit: Single chip solution reducing component count and board space.

Benefits:

  • Seamless Connectivity: Enables smooth and reliable conversion between DisplayPort and HDMI interfaces.
  • High-Resolution Support: Allows for transmission of high-definition video content, including 4K Ultra HD resolutions.
  • Copyright Protection: Ensures compliance with content protection standards, enabling playback of protected content.
  • High-Quality Audio: Delivers immersive audio experiences with support for advanced audio formats.
  • Energy Efficiency: Minimizes power consumption, extending battery life in portable devices.
  • Compact Design: Facilitates integration into various devices due to its small form factor.

Additional Details:

The TDP1018F operates on a single 3.3V power supply. It incorporates an internal oscillator, eliminating the need for an external clock source. The device is available in a compact QFN package, making it suitable for space-constrained applications. The TDP1018F is a reliable and efficient solution for DisplayPort to HDMI conversion, providing high-performance connectivity for a wide range of devices.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Eon Silicon Solution
Lowest to $0.5454
Mini-Circuits
Lowest to $9.9721
AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess