EN
  • EN
  • DE

TH58NVG5S2FTA20

Part No TH58NVG5S2FTA20
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840225-TH58NVG5S2FTA20
Ultra Librarian 3D Model Ultra Librarian TH58NVG5S2FTA20 CAD Model

Description

The TH58NVG5S2FTA20 is a NAND flash memory device manufactured by Toshiba Semiconductor and Storage. It's a non-volatile memory solution commonly used in a variety of consumer and industrial applications. The specific part number signifies the chip's density, interface, and packaging characteristics.

Applications

  • Solid State Drives (SSDs): Serves as a primary storage component in SSDs for desktops, laptops, and servers.
  • USB Flash Drives: Employed in USB flash drives for portable data storage and transfer.
  • Memory Cards (SD, microSD): Used in SD and microSD cards for devices like digital cameras, smartphones, and portable gaming consoles.
  • Embedded Systems: Integrated into embedded systems for storing firmware, configuration data, and application data.
  • Mobile Devices: Found in smartphones, tablets, and other mobile computing devices as internal storage.

Features

  • NAND Flash Technology: Based on NAND flash technology, which offers high-density non-volatile storage.
  • High Capacity: Provides ample storage capacity for a wide range of applications.
  • Fast Read/Write Speeds: Offers quick data access and transfer rates, enhancing overall system performance.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • Small Form Factor: Comes in a compact package, allowing for integration into space-constrained applications.
  • Reliable Data Storage: Incorporates error correction and data management features to ensure data reliability.

Benefits

  • Increased Storage: Allows for the storage of large amounts of data in a small physical space.
  • Improved Performance: Enhances system responsiveness with fast data access and transfer.
  • Extended Battery Life: Low power consumption extends the operational time of portable devices.
  • Enhanced Data Security: Error correction and data management features ensure data integrity and prevent data loss.
  • Simplified Integration: Compact package facilitates easy integration into a variety of electronic devices.

Technical Specifications: The TH58NVG5S2FTA20's detailed technical specifications, including capacity, interface type (e.g., ONFI), voltage requirements, and operating temperature range, are available in its official datasheet from Toshiba. It is typically packaged for surface mount assembly. Consult the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2384 $61.1920
12+ $10.0416 $120.4992
18+ $9.7274 $175.0932
25+ $9.4144 $235.3600
32+ $9.1002 $291.2064
43+ $8.1589 $350.8327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess