EN
  • EN
  • DE

THGVS4G6D4EBAI4

Part No THGVS4G6D4EBAI4
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840247-THGVS4G6D4EBAI4
Ultra Librarian 3D Model Ultra Librarian THGVS4G6D4EBAI4 CAD Model

Description

The THGVS4G6D4EBAI4 is an embedded MultiMediaCard (eMMC) device manufactured by Toshiba Semiconductor and Storage. It is a managed NAND flash memory solution, integrating both the flash memory and its controller within a single package. This integration simplifies the use of NAND flash memory in various electronic devices, as the controller handles complex tasks such as wear leveling, error correction, and bad block management.

Applications

  • Smartphones
  • Tablets
  • Portable Navigation Devices
  • Digital Video Recorders
  • Digital Cameras

Features

  • eMMC Interface
  • NAND Flash Memory
  • Integrated Flash Memory Controller
  • High-Speed Data Transfer Rates
  • Low Power Consumption
  • Advanced Wear Leveling Algorithms
  • Error Correction Code (ECC) Functionality

Benefits

  • High Storage Capacity: Provides ample storage space for applications, multimedia files, and user data.
  • Fast Data Access: Enables quick boot times and rapid application loading.
  • Reliable Data Storage: Ensures data integrity and minimizes the risk of data loss.
  • Low Power Operation: Extends battery life in portable devices.
  • Simplified System Design: Reduces development effort and time-to-market.
  • Robust Performance: Delivers consistent and reliable performance across a wide range of operating conditions.

Additional Details

The THGVS4G6D4EBAI4 eMMC device utilizes Toshiba's advanced NAND flash memory technology to deliver high storage capacity and fast data transfer rates. The integrated controller manages the complexities of NAND flash memory, including wear leveling, error correction, and bad block management. This simplifies system design and allows the host processor to focus on other tasks. The eMMC interface provides a standardized protocol for accessing the flash memory, ensuring compatibility with a wide range of host processors and operating systems. Specific storage capacity and performance specifications can be found in the device datasheet. This eMMC is well-suited for use in mobile devices, embedded systems, and other applications requiring reliable and high-performance storage. The low power consumption and compact form factor make it an ideal choice for portable applications.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess