The TK100F06K3(TE24L is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed to provide efficient power switching in various applications. Its key features include low on-resistance and gate charge, contributing to reduced power loss and improved system performance.
Applications:
- Switching Regulators
- DC-DC Converters
- Motor Control Circuits
- Power Management Systems
- LED Lighting
Features:
- N-channel MOSFET: Allows for easy integration into various circuit designs.
- Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
- High Avalanche Capability: Offers robust performance and reliability under demanding conditions.
- Low Gate Charge (Qg): Reduces switching losses, leading to higher efficiency at higher switching frequencies.
- Enhancement Mode: Simplifies the gate drive circuitry.
Benefits:
- Enhanced Energy Efficiency: Low RDS(on) and Qg result in lower power consumption.
- High Reliability: Designed to withstand challenging operating conditions.
- Simplified Circuit Design: Enhancement mode operation simplifies gate drive requirements.
- Compact Design: Facilitates smaller, more efficient electronic devices.
- Reduced Heat Dissipation: Lower power losses mean less heat is generated, simplifying thermal management.
Additional Details:
The TK100F06K3(TE24L is characterized by a drain-source voltage rating, typically around 60V, and a specified continuous drain current (ID). The actual RDS(on) value is dependent on the gate-source voltage (VGS) and the operating junction temperature. This MOSFET is typically available in a surface-mount package such as a TO-252 or similar form factor, suitable for automated PCB assembly. Proper gate drive design requires attention to the gate threshold voltage (VGS(th)) to ensure optimal switching behavior. Detailed electrical characteristics, thermal resistance data, and package dimensions are available in the Toshiba datasheet for this device. The wide operating temperature range makes it suitable for use in varied environments. The fast switching speed helps in minimizing losses, which are crucial in high-frequency applications. The device is also RoHS compliant, meeting environmental safety standards.