EN
  • EN
  • DE

TK15E60U

Part No TK15E60U
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Switching Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1267707-TK15E60U
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK15E60U CAD Model

Description

The Toshiba Semiconductor and Storage TK15E60U is an N-channel power MOSFET designed for high-efficiency power switching applications. It features a low on-resistance (RDS(on)), fast switching speed, and high avalanche ruggedness, making it suitable for use in power supplies, motor drives, and other demanding applications. Its advanced trench MOSFET technology ensures efficient and reliable operation.

Applications:

  • Switching Power Supplies: Used in AC-DC and DC-DC converters for efficient power delivery.
  • Motor Drives: Driving motors in industrial automation, robotics, and consumer appliances.
  • Uninterruptible Power Supplies (UPS): Providing backup power in case of power outages.
  • DC-AC Inverters: Converting DC power to AC power in solar inverters and other power conversion systems.
  • Power Factor Correction (PFC): Improving power factor in electronic equipment.
  • Lighting Ballasts: Driving fluorescent and LED lighting systems.

Features:

  • N-Channel MOSFET: Offers easy drive characteristics and high current handling capability.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation, improving efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • High Avalanche Ruggedness: Withstands transient voltage spikes and ensures reliable operation.
  • Trench MOSFET Technology: Provides low on-resistance and fast switching speed.
  • RoHS Compliant: Meets environmental regulations and ensures safe disposal.

Benefits:

  • Improved Energy Efficiency: Low RDS(on) reduces power loss and improves overall system efficiency.
  • Enhanced Thermal Performance: Low RDS(on) minimizes heat generation, allowing for smaller heat sinks or fan-less operation.
  • Increased Reliability: High avalanche ruggedness withstands transient voltage spikes and ensures reliable operation.
  • Simplified Circuit Design: Easy drive characteristics simplify circuit design and reduce component count.

Additional Details:

The TK15E60U's RDS(on) is typically specified at different gate-source voltages (VGS) to provide designers with accurate performance data for various operating conditions. The gate threshold voltage (VGS(th)) is another critical parameter that determines the voltage at which the MOSFET starts to conduct. The device's maximum drain current (ID) and power dissipation (PD) are also important considerations for high-power applications. Detailed electrical characteristics, thermal resistance data, and package dimensions are available in the product datasheet.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2492 $59.4888
34+ $3.4869 $118.5546
52+ $3.3772 $175.6144
71+ $3.2687 $232.0777
92+ $3.1601 $290.7292
123+ $2.8332 $348.4836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess