EN
  • EN
  • DE

TK15J60U(S1TEAL,F)

Part No TK15J60U(S1TEAL,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217490-TK15J60U(S1TEAL,F)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK15J60U(S1TEAL,F) CAD Model

Description

The TK15J60U(S1TEAL,F) is a 600V, 15A N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications requiring a higher voltage rating than the TK15J50D. This MOSFET leverages Toshiba's advanced process technology to achieve low on-resistance and gate charge, contributing to reduced power losses and improved system efficiency.

Applications

  • Switching power supplies
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Motor control
  • Lighting ballasts with higher voltage requirements

Features

  • Low on-resistance: Reduces conduction losses, improving efficiency.
  • Low gate charge: Enables high-speed switching and minimizes switching losses.
  • High avalanche ruggedness: Provides increased reliability and protection against voltage spikes.
  • Maximum Drain-Source Voltage (VDSS): 600V
  • Continuous Drain Current (ID): 15A
  • Gate Threshold Voltage (VGS(th)): 2.0V to 4.0V
  • Operating Temperature Range: -55°C to 150°C

Benefits

  • Improved system efficiency: Low on-resistance and gate charge minimize power losses, leading to higher efficiency, especially in high-voltage applications.
  • Reduced heat dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Enhanced reliability: High avalanche ruggedness provides protection against voltage transients, increasing system reliability in demanding environments.
  • Compact design: Facilitates smaller and lighter power supply designs.
  • Simplified circuit design: Easy to drive and control, streamlining the design process.

Additional Details

The TK15J60U(S1TEAL,F) is available in a through-hole package. It is designed for applications where the input voltage can reach higher levels. It offers fast switching speeds which are critical for modern power electronics that require high frequency operation. The device is RoHS compliant. Consult the datasheet for detailed information on device characteristics, including static and dynamic parameters, thermal resistance, and safe operating area, as well as package dimensions and pinout.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
STMicroelectronics
DISCRETE
Lowest to $27.8572

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess