EN
  • EN
  • DE

TK160F10N1LLQ(O

Part No TK160F10N1LLQ(O
Manufacturer Toshiba Semiconductor and Storage
Description N-ch 100V 160A 2, 0MOHM TO220SMW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1121006-TK160F10N1LLQ(O
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK160F10N1LLQ(O CAD Model

Description

The TK160F10N1LLQ(O is a power MOSFET from Toshiba Semiconductor and Storage. It's designed for high-efficiency power switching applications. This MOSFET leverages Toshiba's advanced process technology to achieve a low on-resistance and gate charge, contributing to reduced power losses and improved system performance.

Applications:

  • Switching Power Supplies: Used in the primary or secondary side for efficient power conversion.
  • DC-DC Converters: Commonly found in step-up (boost) and step-down (buck) converters.
  • Motor Control: Suitable for controlling the speed and torque of DC motors.
  • LED Lighting: Used in LED drivers for efficient and reliable lighting solutions.
  • Battery Management Systems (BMS): Implemented in battery charging and discharging circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher frequency operation.
  • Low Gate Charge (Qg): Reduces the drive power requirements, further enhancing efficiency.
  • Avalanche Capability: Provides robustness against voltage spikes and surges.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation, leading to cost savings.
  • Reduced System Size: The compact package allows for smaller and more densely populated circuit boards.
  • Enhanced Reliability: The robust design and avalanche capability ensure stable and reliable operation.
  • Simplified Design: Low gate charge simplifies the design of the gate drive circuit.
  • Lower Thermal Resistance: Allows for better heat dissipation.

Additional Details:

This MOSFET is typically specified with parameters such as drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating temperature range. The datasheet will provide detailed electrical characteristics, thermal characteristics, and package dimensions. Designers should consult the datasheet to ensure that the device meets the specific requirements of their application. It's also important to consider thermal management to ensure that the MOSFET operates within its safe operating area (SOA). Proper heat sinking may be necessary to prevent overheating and ensure long-term reliability.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5666 $60.6322
40+ $2.9268 $117.0720
62+ $2.8355 $175.8010
85+ $2.7431 $233.1635
109+ $2.6519 $289.0571
146+ $2.3781 $347.2026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 956 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess