EN
  • EN
  • DE

TK8P65W

Part No TK8P65W
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 759378-TK8P65W
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK8P65W CAD Model

Description

The TK8P65W is an N-channel power MOSFET from Toshiba, designed for high-efficiency power switching applications. This MOSFET features a low drain-source on-resistance (RDS(on)), minimizing conduction losses and improving overall system efficiency. It is available in a TO-220SIS package, making it suitable for a variety of thermal management solutions.

Applications:

  • Switching regulators
  • DC-DC converters
  • Power supplies
  • Motor control circuits
  • Lighting control

Features:

  • N-channel MOSFET
  • VDSS (Drain-Source Voltage): 650V
  • ID (Drain Current): 8A
  • Low drain-source on-resistance: RDS(on) = 0.78 Ohm (max) @ VGS = 10V
  • Gate threshold voltage: VGS(th) = 2.0 to 4.0V
  • TO-220SIS package for easy mounting and thermal management

Benefits:

  • High efficiency: Low RDS(on) minimizes power losses, leading to higher efficiency in power switching applications.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • Easy to use: Standard TO-220SIS package simplifies mounting and heatsinking.
  • Robust design: Provides reliable performance in demanding applications.
  • Reduced heat generation: Lower RDS(on) translates to less heat dissipation, simplifying thermal management.

Additional Details:

The TK8P65W is designed for applications requiring a high breakdown voltage and moderate current handling capability. Its low gate charge (Qg) contributes to faster switching speeds and reduced switching losses. The TO-220SIS package provides good thermal conductivity, allowing for efficient heat dissipation. Absolute maximum ratings include a drain current of 8A, a drain-source voltage of 650V, and a gate-source voltage of ±30V. Proper heatsinking is recommended to ensure reliable operation at high power levels. The device is RoHS compliant, meeting environmental standards.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6818 $51.1350
180+ $0.5595 $100.7100
280+ $0.5420 $151.7600
385+ $0.5245 $201.9325
495+ $0.5070 $250.9650
660+ $0.4546 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess