EN
  • EN
  • DE
  • IT

TK9A20DA

Part No TK9A20DA
Manufacturer Toshiba Semiconductor and Storage
Description Switching Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TO-220F
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727824-TK9A20DA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK9A20DA CAD Model

Description

The TK9A20DA is a 900V N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-voltage, high-power switching applications. It utilizes advanced process technology to achieve low on-resistance and fast switching speeds, making it suitable for efficient power conversion.

Applications:

  • Power Factor Correction (PFC) circuits: Used in PFC stages of power supplies to improve power factor and reduce harmonic distortion.
  • Flyback converters: Employed in flyback converters for isolated power conversion.
  • Inverters: Utilized in inverters for converting DC voltage to AC voltage.
  • Motor control: Used in motor control applications for switching and controlling the power delivered to the motor.
  • Lighting ballasts: Found in electronic ballasts for driving gas discharge lamps.

Features:

  • 900V drain-source voltage (VDSS): Suitable for high-voltage applications.
  • Low on-resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast switching speed: Reduces switching losses and allows for higher frequency operation.
  • Avalanche energy rating: Provides robustness against voltage transients.
  • TO-220 package: A through-hole package for easy mounting and heat dissipation.

Benefits:

  • High efficiency: Low on-resistance and fast switching speed contribute to high efficiency in power conversion applications.
  • Reliable operation: Avalanche energy rating provides robustness against voltage transients, ensuring reliable operation.
  • Simple design: The TO-220 package allows for easy mounting and heat dissipation, simplifying the design process.
  • Reduced heat dissipation: Low on-resistance reduces conduction losses, minimizing heat dissipation.
  • Enhanced Power Density: Enables designs with high power density due to efficient power handling capabilities.

Additional Details:

The TK9A20DA features a gate threshold voltage suitable for easy gate driving and control. It's typically used with a gate drive voltage of around 10-12V. The device also incorporates an intrinsic diode which can be used as a freewheeling diode in inductive loads. The gate charge (Qg) is an important parameter for optimizing the switching performance. It is RoHS compliant. For optimal performance, proper heatsinking is required to ensure that the junction temperature remains within the specified limits. Detailed specifications, including RDS(on) values at different gate voltages and temperatures, can be found in the Toshiba datasheet.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.9866 $69.9062
16+ $8.1949 $131.1184
25+ $7.9388 $198.4700
34+ $7.6826 $261.2084
44+ $7.4266 $326.7704
59+ $6.6582 $392.8338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess