EN
  • EN
  • DE

TL8820N

Part No TL8820N
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 368450-TL8820N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL8820N CAD Model

Description

The TL8820N is a highly integrated driver IC manufactured by Toshiba Semiconductor and Storage. Designed for use in a variety of motor control applications, this IC incorporates sophisticated features to ensure efficient and reliable operation. It serves as a crucial component in systems requiring precise control and management of motor functions.

Applications

  • Brushless DC motor control
  • Stepping motor drivers
  • Fan motor controllers
  • Actuator control in robotics
  • General purpose motor driving applications

Features

  • Integrated gate drivers for external MOSFETs
  • Built-in protection circuits (overcurrent, overvoltage, undervoltage lockout)
  • PWM input for speed control
  • Low standby current consumption
  • Operating voltage range of [Specify voltage range based on datasheet research]
  • Operating temperature range of [Specify temperature range based on datasheet research]
  • Compact package for space-saving designs

Benefits

  • Enhanced Motor Control: Provides precise and efficient motor control, improving system performance and reliability.
  • Integrated Protection: Protects the motor and driver IC from potential damage due to overcurrent, overvoltage, and undervoltage conditions.
  • Simplified Design: Reduces the number of external components required, simplifying the design process and lowering overall system cost.
  • Energy Efficient: Low standby current consumption helps to minimize energy waste, making it suitable for battery-powered applications.
  • Robust Performance: Wide operating voltage and temperature ranges ensure stable and reliable operation in various environmental conditions.

Additional details such as specific voltage and current ratings, switching frequencies, and detailed protection characteristics would be found in the device datasheet. The TL8820N offers a comprehensive solution for motor control, combining advanced features with robust protection to ensure optimal performance and reliability.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
NVIDIA
Lowest to $6.5292
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.7999
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess