EN
  • EN
  • DE

TLP181(GB-TPL)

Part No TLP181(GB-TPL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 056674-TLP181(GB-TPL)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP181(GB-TPL) CAD Model

Description

The TLP181(GB-TPL) is a Photorelay manufactured by Toshiba Semiconductor and Storage. It is designed to provide galvanic isolation and efficient switching. It utilizes a GaAlAs infrared light-emitting diode (LED) at the input, optically coupled to a MOSFET at the output. This configuration allows the output circuit to be controlled without a direct electrical connection, thus ensuring high isolation voltage and noise immunity.

Applications

  • Industrial Control Systems: Employed for isolated control of digital input/output (I/O) modules in PLCs (Programmable Logic Controllers).
  • Instrumentation: Provides isolation in measurement instruments to prevent ground loops and ensure accurate readings.
  • Telecommunications: Used in telecommunications equipment for isolating subscriber lines and protecting against voltage surges.
  • Medical Equipment: Ensures patient safety by providing isolation in various medical devices.
  • Solid State Relays (SSRs): Can serve as a solid-state relay for switching AC or DC loads, providing a longer lifespan and faster switching compared to electromechanical relays.

Features

  • High Isolation Voltage: Provides high isolation voltage, enhancing safety in high-voltage applications.
  • Low On-Resistance: Features low on-resistance, minimizing voltage drop and power dissipation.
  • Fast Switching Speed: Offers fast turn-on and turn-off times, allowing for high-frequency switching.
  • Surface Mount Package: Compact surface-mount package saves board space and simplifies assembly.
  • RoHS Compliance: Complies with Restriction of Hazardous Substances (RoHS) directives, making it environmentally friendly.

Benefits

  • Enhanced Safety: Offers electrical isolation, enhancing safety for both users and equipment, particularly in high-voltage applications.
  • Reduced Power Consumption: Consumes minimal power, contributing to overall system efficiency.
  • Improved System Reliability: Provides a long operational lifespan and high reliability, reducing the need for frequent replacements.
  • Simplified Design: Simplifies circuit design with its easy-to-use interface and compact form factor.
  • Improved Performance: Delivers rapid and precise switching, improving the overall performance of the system.

The TLP181(GB-TPL) is designed for surface mounting, which allows for automated assembly. Its robust design and high-performance qualities make it a suitable choice for demanding applications where isolation, reliability, and speed are critical factors.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess