EN
  • EN
  • DE

TLP181(GRH-TPR,F,T)

Part No TLP181(GRH-TPR,F,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218033-TLP181(GRH-TPR,F,T)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP181(GRH-TPR,F,T) CAD Model

Description

The TLP181(GRH-TPR,F,T) is a photorelay manufactured by Toshiba Semiconductor and Storage. It is engineered for applications that require electrical isolation and reliable switching capabilities. The device incorporates a GaAlAs infrared light-emitting diode (LED) at the input, which is optically coupled to a MOSFET at the output. This configuration enables the control of the output circuit without any direct electrical connection, providing high isolation voltage and robust noise immunity.

Applications

  • Industrial Automation: Widely used in programmable logic controllers (PLCs) for isolating control signals between different modules.
  • Power Supplies: Offers galvanic isolation between primary and secondary circuits in various power supply designs.
  • Test and Measurement Equipment: Used to isolate sensitive measurement circuits, preventing ground loops and ensuring accurate readings.
  • Medical Devices: Ensures patient safety by providing isolation in medical equipment.
  • Solid State Relays (SSRs): Acts as a solid-state relay to switch AC or DC loads, providing faster switching and longer lifespan compared to traditional electromechanical relays.

Features

  • High Isolation Voltage: Provides a high isolation voltage rating to ensure safety in high-voltage applications.
  • Low On-Resistance: Features low on-resistance, minimizing voltage drop and power dissipation across the device.
  • Fast Switching Speed: Offers fast turn-on and turn-off times, making it ideal for high-frequency switching.
  • Surface Mount Package: Available in a compact surface-mount package that saves board space.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Enhanced Safety: Electrical isolation between input and output circuits enhances safety for both users and equipment.
  • Reduced Power Consumption: Minimal power consumption contributes to energy efficiency.
  • Increased System Reliability: Offers long lifespan and high reliability, reducing maintenance and replacement costs.
  • Simplified Design: Simplifies circuit design due to its easy-to-use interface and compact form factor.
  • Improved Performance: Delivers fast and precise switching, improving the overall performance of the system.

The TLP181(GRH-TPR,F,T) is designed for surface mounting, which facilitates automated assembly processes. Its robust design and high-performance characteristics make it well-suited for demanding applications where isolation, reliability, and switching speed are critical.

You May Also Be Interested in

TT Electronics
OPTOISOLATOR 10KV TRANS AXIAL / Optoisolator Transistor Output 10000VDC 1 Channel Axial
Need more? Email Us
ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD
Lowest to $0.3827
American Bright Optoelectronics Corporation
SENSOR PHOTO 4SMD
Lowest to $0.3571
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6SMD
Lowest to $0.3252
CEL
OPTOISOLATOR 5KV TRANS 4SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 5KV DARL W/BASE 8SMD
Lowest to $0.2680
ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6SMD
Lowest to $0.3501
Isocom Components 2004 LTD
Lowest to $0.5634

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess