EN
  • EN
  • DE

TLP185(GR-TPLET

Part No TLP185(GR-TPLET
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014
Reference case SOP3.9M
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 720833-TLP185(GR-TPLET
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP185(GR-TPLET CAD Model

Description

The TLP185(GR-TPLET is a high-isolation, small outline transistor output solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It is designed to provide electrical isolation between control circuits and load circuits. The SSR features a GaAlAs infrared emitting diode (IRED) as the input and a phototransistor as the output, offering a compact and reliable solution for switching applications.

Applications

  • Programmable logic controllers (PLCs): Providing isolated switching for PLC outputs.
  • Industrial control systems: Controlling motors, solenoids, and other industrial loads.
  • Measurement equipment: Isolating sensitive measurement circuits from high-voltage sources.
  • Office automation equipment: Switching signals in printers, copiers, and other office machines.
  • Solid-state relays (SSR): Used as a building block in higher-power SSR designs.

Features

  • High isolation voltage: Provides electrical isolation between input and output circuits.
  • Small outline package: Compact form factor for space-constrained applications.
  • Transistor output: Offers a versatile switching capability for various loads.
  • Low input current: Requires a small input current for activation.
  • Fast switching speed: Enables high-frequency switching applications.
  • RoHS compliant: Compliant with environmental regulations.

Benefits

  • Electrical isolation: Protects control circuits from high-voltage transients and noise.
  • Compact design: Small package size allows for high-density circuit designs.
  • Reliable switching: Solid-state design eliminates mechanical wear and tear.
  • Easy to use: Simple interface simplifies integration into existing circuits.
  • Long lifespan: Solid-state construction ensures a long operating life.

The TLP185(GR-TPLET solid-state relay offers a combination of high isolation, compact size, and reliable switching performance, making it a suitable choice for a variety of isolation and switching applications. Its transistor output allows for versatile load control, while its small outline package enables high-density circuit designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0826 $50.3860
1,295+ $0.0774 $100.2330
2,010+ $0.0748 $150.3480
2,880+ $0.0695 $200.1600
3,740+ $0.0669 $250.2060
4,670+ $0.0643 $300.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 359,530 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess