The Toshiba Semiconductor and Storage TLP185(GRL-TPR,E(O is a small outline photocoupler, commonly used for electrical isolation in various applications. It consists of an infrared emitting diode (IRED) and a phototransistor, providing galvanic isolation between the input and output circuits. This photocoupler is designed for high-density mounting and offers excellent performance characteristics.
Applications
- Programmable Logic Controllers (PLCs)
- Inverter circuits
- Switching power supplies
- Interface circuits
- General-purpose isolation
Features
- Small outline package (SO6)
- High isolation voltage (3750 Vrms)
- Current transfer ratio (CTR): 50% to 600%
- Low input current
- Operating temperature: -55°C to 110°C
- RoHS compliant
Benefits
- High Isolation: Provides reliable electrical isolation, protecting sensitive circuits from high voltage transients.
- Compact Design: Small package size allows for high-density board layouts.
- Versatile Application: Suitable for a wide range of isolation applications in industrial and consumer electronics.
- Low Power Consumption: Reduces energy consumption in control circuits.
- Wide Operating Temperature: Ensures reliable operation in harsh environmental conditions.
Additional Details
The TLP185(GRL-TPR,E(O photocoupler provides a reliable and efficient solution for electrical isolation. Its high isolation voltage protects sensitive circuits from high-voltage surges and transients, while its small package size allows for high-density board designs. The current transfer ratio (CTR) ranges from 50% to 600%, providing flexibility in circuit design. This photocoupler is commonly used in PLCs, inverter circuits, and switching power supplies to isolate control signals from high-voltage power circuits. Its wide operating temperature range ensures reliable operation in a variety of environmental conditions. The RoHS compliance ensures that it meets environmental standards. The TLP185 is designed for easy mounting and provides excellent performance in a wide range of applications.