EN
  • EN
  • DE

TLP285(V4-GR-TPF)

Part No TLP285(V4-GR-TPF)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2013+
Reference case SOP4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 720841-TLP285(V4-GR-TPF)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP285(V4-GR-TPF) CAD Model

Description

The TLP285(V4-GR-TPF) is a small outline photocoupler manufactured by Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It is designed for electrical isolation between input and output circuits, providing a safe and reliable barrier against high voltages and noise.

Applications

  • Programmable Logic Controllers (PLCs)
  • Inverter Circuits
  • AC/DC Power Supplies
  • Digital Logic Isolation
  • Microprocessor Input/Output Isolation

Features

  • High Isolation Voltage: Provides electrical isolation between input and output.
  • Small Outline Package: Saves board space.
  • High Collector-Emitter Voltage: Supports high-voltage applications.
  • Current Transfer Ratio (CTR): Indicates the efficiency of signal transfer.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Electrical Isolation: Protects sensitive circuits from high voltages and noise.
  • Compact Design: Small size enables miniaturization of electronic devices.
  • Versatile Application: Suitable for a wide range of isolation applications.
  • Improved Reliability: High isolation voltage enhances the reliability of electronic systems.
  • Environmentally Compliant: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The TLP285(V4-GR-TPF) is commonly used in applications requiring safety isolation or signal isolation. It is essential to consult the datasheet for detailed specifications, including the isolation voltage, current transfer ratio, and operating temperature range. The CTR is an important parameter for determining the signal gain through the optocoupler. The package type and dimensions should be verified to ensure compatibility with the target application's footprint. Proper external resistors are needed to limit the current through the input LED and properly bias the output transistor.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6713 $58.4955
85+ $1.3710 $116.5350
135+ $1.3283 $179.3205
180+ $1.2855 $231.3900
235+ $1.2428 $292.0580
315+ $1.1146 $351.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess