EN
  • EN
  • DE

TLP291GB/GR

Part No TLP291GB/GR
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOP-4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742635-TLP291GB/GR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP291GB/GR CAD Model

Description

The TLP291GB/GR is a general-purpose, small outline photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. The TLP291 series is designed for electrical isolation between input and output circuits.

Applications:

  • Programmable Logic Controllers (PLCs)
  • Factory Automation Equipment
  • Measuring Instruments
  • Power Supplies
  • General Purpose Isolation

Features:

  • Small Outline Package
  • High Isolation Voltage
  • Current Transfer Ratio (CTR) Options
  • Low Input Current
  • High Collector-Emitter Voltage

Benefits:

  • Electrical Isolation: Provides electrical isolation between input and output circuits, protecting sensitive circuitry from voltage spikes and surges.
  • Compact Design: Small outline package allows for high-density mounting on printed circuit boards.
  • Versatile Application: Suitable for a wide range of applications due to its general-purpose characteristics.
  • Efficient Signal Transfer: The phototransistor provides efficient signal transfer with minimal signal distortion.
  • Reliable Operation: Robust design ensures reliable operation over a wide range of operating conditions.

Additional Details:

The TLP291GB/GR's key specifications include its isolation voltage, current transfer ratio (CTR), and operating temperature range. The CTR is a measure of the efficiency of the optical coupling, indicating the ratio of output current to input current. Different versions of the TLP291 series are available with varying CTR values. External components, such as resistors, are typically required to limit the input current to the LED and to provide a load for the phototransistor. Proper biasing and circuit design are essential to achieve optimal performance. The datasheet provides detailed information on the device's electrical characteristics, application circuits, and safety considerations.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0912 $57.9120
1,355+ $0.0855 $115.8525
2,115+ $0.0820 $173.4300
3,035+ $0.0762 $231.2670
3,910+ $0.0739 $288.9490
4,920+ $0.0705 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess