EN
  • EN
  • DE

TLP3403R(TP,F(O

Part No TLP3403R(TP,F(O
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description Solid State Relays consist of photo MOSFET optically coupled to an infrared light emitting diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1548+
Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727878-TLP3403R(TP,F(O
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TLP3403R(TP,F(O
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TLP3403R(TP,F(O CAD Model

Description

The TLP3403R(TP,F(O is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It's designed for switching various types of loads with high isolation and reliability. This SSR utilizes an infrared LED optically coupled to a MOSFET output, providing electrical isolation between the control circuit and the load circuit. It is commonly used in applications requiring safe and reliable switching, such as industrial control systems, security systems, and telecommunications equipment.

Applications

  • Industrial Control Systems: Used for switching motors, solenoids, and other industrial loads.
  • Security Systems: Employed in alarm systems and access control systems for switching power to devices.
  • Telecommunications Equipment: Utilized for switching signals and power in telecommunication systems.
  • Automatic Test Equipment (ATE): Used for switching test signals and power in ATE systems.

Features

  • High Isolation Voltage: Provides high electrical isolation between the input and output circuits.
  • Low On-Resistance: Minimizes voltage drop across the relay when it is conducting.
  • Fast Switching Speed: Enables fast switching of loads.
  • Small Size: Compact package for space-saving designs.
  • Long Life: Solid-state construction ensures long and reliable operation.

Benefits

  • Enhanced Safety: High isolation voltage protects control circuits from high-voltage loads.
  • Improved Reliability: Solid-state construction eliminates mechanical wear and tear.
  • Simplified System Design: Reduces the complexity of circuit design.
  • Reduced Maintenance: Long life and reliable operation minimize maintenance requirements.

Additional Details

The TLP3403R(TP,F(O typically requires a current-limiting resistor in series with the input LED to control the input current. The load voltage and current should be within the specified limits for the SSR. The datasheet provides detailed information on the SSR's electrical characteristics, switching times, and isolation voltage. Proper heat sinking may be required for high-current applications. The SSR is designed to be mounted on a PCB for efficient heat dissipation and reliable operation.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 500MA 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 3-26V
Need more? Email Us
Omron
SSR RELAY SPST-NO 500MA 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 25A 180-528V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2014 $51.2224
39+ $2.6268 $102.4452
59+ $2.5448 $150.1432
82+ $2.4627 $201.9414
106+ $2.3806 $252.3436
141+ $2.1343 $300.9363
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,810 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess