EN
  • EN
  • DE

TLP350(D4

Part No TLP350(D4
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1127+
Reference case DIP8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735291-TLP350(D4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP350(D4 CAD Model

Description

The TLP350(D4 is a high-speed photocoupler from Toshiba Semiconductor and Storage. It's designed for isolating electrical circuits while enabling signal transfer. This device incorporates a GaAlAs light-emitting diode (LED) as the light source and a photodiode-IC on the output side, providing excellent insulation and high-speed switching performance.

Applications:

  • Inverter Circuits: Used in inverter circuits for isolating the control signals from the power stage.
  • AC Servo Motor Control: Employed in AC servo motor control systems for providing electrical isolation between the control and drive circuits.
  • Programmable Logic Controllers (PLCs): Utilized in PLCs for isolating input/output modules.
  • Switching Power Supplies: Integrated into switching power supplies to isolate the primary and secondary sides.
  • General Purpose Logic Circuits: Suited for general purpose logic circuits requiring high-speed isolation.

Features:

  • High Isolation Voltage: Offers a high isolation voltage (typically 5000 Vrms) for safety and reliability.
  • High-Speed Switching: Capable of high-speed switching operation, making it suitable for fast digital communication.
  • Open Collector Output: Features an open collector output, allowing for flexible interfacing with various logic levels.
  • Wide Operating Temperature Range: Designed to operate over a wide temperature range, ensuring reliable performance in harsh environments.
  • Compact Package: Available in a compact DIP (Dual In-Line Package) for easy integration into circuit boards.

Benefits:

  • Enhanced Safety: Provides electrical isolation, enhancing safety in high-voltage applications.
  • Improved Performance: Enables high-speed signal transfer without compromising isolation.
  • Noise Immunity: Offers excellent noise immunity, minimizing interference in sensitive circuits.
  • Design Flexibility: Provides design flexibility with its open collector output and compact package.
  • Increased Reliability: Ensures reliable operation in demanding environments.

Additional Details:

The TLP350(D4 operates with a typical forward current of around 5 mA and provides a high current transfer ratio (CTR). It is RoHS compliant and designed for long-term reliability. The specific switching speeds and other electrical characteristics can be found in the Toshiba datasheet for this part. Careful attention should be paid to the recommended operating conditions to ensure optimal performance and longevity of the device.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,810 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess