EN
  • EN
  • DE
  • IT

TLP385(BLL TRE(T

Part No TLP385(BLL TRE(T
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOP4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 720850-TLP385(BLL TRE(T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP385(BLL TRE(T CAD Model

Description

The TLP385(BLL TRE(T) is a high-isolation voltage, small outline photocoupler from Toshiba Semiconductor and Storage. It's designed to provide electrical isolation between input and output circuits, making it ideal for applications where safety and signal integrity are critical. This photocoupler is commonly used in industrial control systems, power supplies, and communication equipment.

Applications

  • Industrial Control Systems: Provides isolation between control circuits and high-voltage power circuits.
  • Power Supplies: Used for feedback control in isolated power supplies.
  • Communication Equipment: Isolates data and control signals in communication interfaces.
  • Motor Control: Provides isolation in motor drive circuits.
  • Medical Equipment: Ensures patient safety by isolating sensitive electronic components.

Features

  • High Isolation Voltage: Offers a high isolation voltage between input and output, ensuring safety.
  • Small Outline Package (SOP): Compact package for space-saving designs.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer.
  • Low Input Current: Requires low input current for activation, reducing power consumption.
  • Pb-Free: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Enhanced Safety: High isolation voltage protects against electrical shock and equipment damage.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Efficient Signal Transfer: High CTR ensures reliable signal transmission.
  • Reduced Power Consumption: Low input current contributes to energy efficiency.
  • Environmental Compliance: Pb-free construction meets environmental regulations.

Additional Details

The TLP385(BLL TRE(T) consists of an infrared LED and a phototransistor, providing a unidirectional signal path with electrical isolation. The isolation voltage is typically several kilovolts, providing robust protection against high-voltage transients. The CTR is a critical parameter that defines the efficiency of signal transfer from input to output. This photocoupler is designed for operation in a wide temperature range, ensuring reliable performance in industrial environments. It is also commonly used in applications requiring noise immunity and elimination of ground loops.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess