The TLP385 from Toshiba is a small outline photorelay. It consists of a GaAlAs light emitting diode (LED) on the input side and a photo-MOSFET on the output side. It is suitable for use in a variety of applications requiring electrical isolation, such as in measurement equipment, control systems, and security equipment. This relay provides reinforced insulation.
Applications:
- Measurement Equipment
- Control Systems
- Security Equipment
- Telecommunication Equipment
- Office Automation (OA) Equipment
Features:
- Normally Open (1-Form-A) Configuration
- Rated Off-State Output Terminal Voltage: 60V
- On-State Current: 120 mA
- Isolation Voltage: 3750 Vrms (Min)
- Small Outline Package
- Reinforced Insulation
Benefits:
- Electrical Isolation: Provides isolation between input and output, protecting sensitive circuits from voltage transients and ground loops.
- Small Size: Allows for high-density mounting on printed circuit boards (PCBs).
- Low On-Resistance: Minimizes voltage drop and power dissipation when the relay is conducting.
- High Isolation Voltage: Offers a high level of safety and reliability in demanding applications.
- Long Life: Solid-state design ensures long operating life compared to electromechanical relays.
Additional Details:
The TLP385 offers a robust and reliable solution for applications requiring electrical isolation. The small outline package makes it ideal for space-constrained designs. The device is RoHS compliant and suitable for use in a wide range of industrial and commercial applications. The reinforced insulation provides enhanced safety in high-voltage environments. The optical coupling provides excellent noise immunity. The device is triggered by a low input current, making it compatible with a variety of control circuits. The device is lead-free and halogen-free.