EN
  • EN
  • DE

TLP4172G

Part No TLP4172G
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description Photocoupler Photorelay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269796-TLP4172G
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP4172G CAD Model

Description

The TLP4172G is a Photorelay manufactured by Toshiba Semiconductor and Storage. A photorelay, also known as a solid-state relay (SSR), uses an LED and a phototransistor or photodiode to provide electrical isolation between the control circuit and the load circuit. This isolation is crucial in applications where high voltages or noisy environments could damage sensitive control electronics. The TLP4172G is characterized by its low on-resistance, high isolation voltage, and fast switching speed.

Applications:

  • Industrial control systems: Switching AC or DC loads in PLCs and other control equipment.
  • Test and measurement equipment: Isolating sensitive measurement circuits from high-voltage test points.
  • Medical equipment: Providing electrical isolation for patient safety.
  • Security systems: Switching alarm circuits and other security devices.
  • Battery management systems: Disconnecting batteries in the event of a fault condition.

Features:

  • High isolation voltage: Provides strong electrical isolation between the control and load circuits.
  • Low on-resistance: Minimizes voltage drop and power dissipation.
  • Fast switching speed: Enables rapid switching of loads.
  • Small package: Allows for compact designs.
  • AC/DC operation: Can switch both AC and DC loads.

Benefits:

  • Enhanced safety: Protects control circuits from high voltages and transient events.
  • Improved reliability: Eliminates mechanical wear associated with traditional electromechanical relays.
  • Reduced size and weight: Enables the design of smaller and lighter devices.
  • Lower power consumption: Consumes less power than electromechanical relays.
  • Longer lifespan: Has a longer operating life than electromechanical relays.

Additional Details:

The TLP4172G's key specifications include its isolation voltage, load voltage, load current, on-resistance, and switching time. The isolation voltage indicates the maximum voltage that can be safely applied between the control and load circuits. The load voltage and load current specify the maximum voltage and current that the relay can switch. The on-resistance affects the voltage drop and power dissipation across the relay. The switching time determines how quickly the relay can turn on and off. Toshiba provides detailed datasheets with these specifications. External components, such as resistors, are often required to limit the LED current and protect the relay. Proper PCB layout is essential to maintain the isolation voltage and minimize noise coupling.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 75A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SOLID STATE RELAY
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 12-140V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 5A 100-240V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess