EN
  • EN
  • DE

TLP421-1GR

Part No TLP421-1GR
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840574-TLP421-1GR
Ultra Librarian 3D Model Ultra Librarian TLP421-1GR CAD Model

Description

The TLP421-1GR is a high-isolation voltage, small-outline photocoupler from Toshiba Semiconductor and Storage. It features a gallium arsenide infrared LED as the light source, optically coupled to a silicon phototransistor. This configuration provides electrical isolation between the input and output circuits, making it ideal for applications requiring reinforced insulation and safety compliance.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
  • Inverter Circuits: Provides isolation in motor control and power supply circuits.
  • Digital Interfacing for Measuring Instruments: Isolates sensitive measurement circuits from noisy digital control systems.
  • General Purpose Inverters: Controlling power to motors while providing isolation.
  • Switching Power Supplies: Offers feedback isolation in SMPS designs.

Features:

  • High Isolation Voltage: Offers reinforced insulation, meeting safety standards.
  • Compact SO4 Package: Saves board space.
  • High Collector-Emitter Voltage: Supports a wide range of output voltages.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer.
  • Operating Temperature Range: Suitable for industrial environments.

Benefits:

  • Enhanced Safety: Protects personnel and equipment from high-voltage hazards.
  • Noise Immunity: Prevents ground loops and electrical noise from affecting sensitive circuits.
  • Space Savings: The small SO4 package allows for higher component density.
  • Improved System Reliability: Reduces the risk of damage from voltage transients.
  • Simplified Design: Easier to implement isolation compared to traditional methods.

Additional Details:

The TLP421-1GR has a high isolation voltage rating, typically 3750 Vrms. The current transfer ratio (CTR) varies depending on the specific grade. It operates within a wide temperature range, making it suitable for various industrial applications. The device conforms to international safety standards. The TLP421-1GR is typically used in through-hole configurations. Its input current is typically low, contributing to energy efficiency. The output transistor can switch moderate loads. The device features a stable performance over its operating temperature range. The TLP421-1GR offers a good balance between performance, size, and cost, making it a popular choice for general-purpose isolation applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6912 $59.2064
53+ $2.2072 $116.9816
81+ $2.1391 $173.2671
112+ $2.0698 $231.8176
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess