EN
  • EN
  • DE

TLP521-1(GR,F)

Part No TLP521-1(GR,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840575-TLP521-1(GR,F)
Ultra Librarian 3D Model Ultra Librarian TLP521-1(GR,F) CAD Model

Description

The TLP521-1(GR,F) is a single-channel photocoupler from Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode (LED) optically coupled to a silicon phototransistor. The (GR,F) suffix denotes specific packaging and performance characteristics, often related to lead forming and RoHS compliance. The TLP521-1 provides electrical isolation between the input and output, protecting sensitive circuits from voltage spikes and noise.

Applications:

  • Digital Logic Isolation: Isolates digital control signals in industrial equipment.
  • Microprocessor Input/Output Isolation: Protects microprocessors from external voltage transients.
  • Noise Suppression in Communication Systems: Isolates communication lines to reduce noise and interference.
  • Power Supply Feedback Control: Provides feedback isolation in switching power supplies.
  • Motor Control Circuits: Isolates control signals in motor drive applications.

Features:

  • High Isolation Voltage: Ensures safety and prevents high-voltage breakdown.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer between input and output.
  • Low Input Current: Minimizes power consumption in the input circuit.
  • Operating Temperature Range: Suitable for a variety of industrial environments.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved System Reliability: Prevents voltage transients from damaging sensitive components.
  • Enhanced Safety: Protects users and equipment from electrical hazards.
  • Reduced Noise: Minimizes noise and interference in signal transmission.
  • Simplified Circuit Design: Simplifies the design of isolated circuits.
  • Compliance with Environmental Regulations: Meets RoHS standards for environmental protection.

Additional Details:

The TLP521-1(GR,F) typically has an isolation voltage of 5000 Vrms. The current transfer ratio (CTR) varies depending on the specific grade, but it generally ensures efficient signal transmission. The operating temperature range is usually between -55°C to +100°C. The TLP521-1 is commonly packaged in a DIP-4 package. The input diode has a forward voltage of approximately 1.2V and a forward current of typically 10mA. The output transistor can withstand a collector-emitter voltage. This photocoupler is designed for through-hole mounting. The GR and F suffixes indicate that the leads are formed for specific mounting configurations. It’s ideal for applications where reinforced insulation is needed. The compact size of the TLP521-1 makes it suitable for high-density circuit boards. The fast switching speed allows for quick response times in digital circuits.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0453 $62.7180
135+ $0.8570 $115.6950
210+ $0.8304 $174.3840
290+ $0.8039 $233.1310
375+ $0.7773 $291.4875
500+ $0.6965 $348.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess