EN
  • EN
  • DE

TLP5214(D4,E(O

Part No TLP5214(D4,E(O
Manufacturer Toshiba Semiconductor and Storage
Description Optocoupler, Gate Drive, 5KV, SOP-16 Rohs Compliant: Yes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
RoHS Non-Compliant
Win Source Part Number 1152142-TLP5214(D4,E(O
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP5214(D4,E(O CAD Model

Description

The TLP5214(D4,E(O is a high-speed photovoltaic MOSFET driver from Toshiba Semiconductor and Storage. This device is designed for driving MOSFETs and IGBTs in various applications, offering electrical isolation between the control circuit and the power circuit. It features high-speed switching, low input current, and high insulation voltage, making it suitable for demanding power electronics applications.

Applications

  • Switching power supplies
  • Motor control inverters
  • Uninterruptible power supplies (UPS)
  • Photovoltaic inverters
  • Solid-state relays (SSR)

Features

  • High-speed switching: Designed for fast turn-on and turn-off times.
  • Low input current: Requires minimal drive current from the control circuit.
  • High isolation voltage: Provides electrical isolation between the input and output.
  • Small package size: Available in a compact surface-mount package.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Improved system efficiency: High-speed switching minimizes switching losses in power devices.
  • Reduced control circuit load: Low input current simplifies the design of the control circuit.
  • Enhanced safety: High isolation voltage protects the control circuit from high-voltage transients.
  • Compact design: Small package size saves board space.
  • Reliable operation: Robust design ensures stable performance in harsh environments.

Additional Details

The TLP5214(D4,E(O consists of a GaAlAs light-emitting diode (LED) optically coupled to a photovoltaic generator. When current flows through the LED, it emits light that strikes the photovoltaic generator, producing a voltage that drives the gate of the MOSFET or IGBT. The isolation voltage is typically several kilovolts, providing excellent protection against high-voltage transients. The device is designed for high-speed switching applications, with typical turn-on and turn-off times in the microsecond range.

The low input current requirement allows the device to be driven directly from microcontrollers or other low-power logic circuits. The compact surface-mount package saves board space and simplifies assembly. The TLP5214(D4,E(O) is commonly used in switching power supplies to drive the MOSFETs or IGBTs that switch the power on and off. It is also used in motor control inverters to drive the power transistors that control the motor's speed and torque. Its high isolation voltage makes it suitable for applications where safety is critical, such as uninterruptible power supplies and photovoltaic inverters.

Technical Specifications:

  • Input Forward Current: Typically 5 mA to 20 mA
  • Output Voltage: Typically 7 V to 12 V
  • Isolation Voltage: Typically 3750 Vrms
  • Turn-On Time: Typically 2 microseconds
  • Turn-Off Time: Typically 2 microseconds
  • Operating Temperature: -40°C to +100°C
  • Package: SO6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1729 $52.1496
57+ $1.7829 $101.6253
87+ $1.7271 $150.2577
120+ $1.6714 $200.5680
155+ $1.6157 $250.4335
208+ $1.4486 $301.3088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess