EN
  • EN
  • DE

TLP621(D4-BL-LF2)

Part No TLP621(D4-BL-LF2)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optoisolator Transistor Output 5300Vrms 1 Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218282-TLP621(D4-BL-LF2)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP621(D4-BL-LF2) CAD Model

Description

The TLP621(D4-BL-LF2) is a four-channel, high-isolation optocoupler manufactured by Toshiba Semiconductor and Storage. It comprises a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. This design provides electrical isolation between the input and output sides, which is crucial for safety and preventing ground loops in sensitive electronic circuits.

Applications

  • Digital Logic Isolation: Isolates digital logic circuits to prevent interference and damage.
  • Microprocessor Input/Output Isolation: Provides isolation for microprocessor I/O ports.
  • Noise Suppression in Control Systems: Reduces noise coupling in industrial control systems.
  • Power Supply Isolation: Used in power supplies to isolate the primary and secondary sides.
  • Signal Transmission in Noisy Environments: Transmits signals reliably in environments with high electrical noise.

Features

  • High Isolation Voltage: Features a high isolation voltage (typically 5000 Vrms) for safety and reliability.
  • Low Input Current: Operates with a low forward current, making it compatible with many logic circuits.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer between input and output.
  • Compact Package: Comes in a small, surface-mountable package for space-saving designs.
  • Pb-Free and RoHS Compliant: Complies with environmental regulations for lead-free manufacturing.

Benefits

  • Enhanced Safety: Protects control circuits from voltage spikes and surges.
  • Improved Signal Integrity: Reduces noise and interference in signal transmission.
  • Simplified Circuit Design: Simplifies the design of isolated circuits.
  • Increased Reliability: Provides long-term reliability in demanding applications.
  • Compliance: Meets industry safety standards.

The TLP621 series is suitable for high-density mounting and offers various lead forming options. The (D4-BL-LF2) suffix indicates specific lead forming and packaging configurations tailored to different application requirements. It is commonly used in industrial automation, motor control, and power supply applications. The optocoupler's stable performance across a wide temperature range makes it suitable for harsh environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess