EN
  • EN
  • DE

TLP666GF

Part No TLP666GF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA Photocoupler GaAs Ired & Photo-Triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370680-TLP666GF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP666GF CAD Model

Description

The TLP666GF is a high-speed, logic gate photocoupler from Toshiba Semiconductor and Storage. It incorporates a GaAlAs infrared light-emitting diode (LED) and a high-speed photodetector. It offers enhanced isolation and high-speed data transmission capabilities.

Applications

  • Programmable Logic Controllers (PLCs)
  • Inverter Circuits
  • High-Speed Digital Interfacing
  • Measurement and Control Equipment
  • Power Supplies

Features

  • High-speed operation: 10 Mbps (typical)
  • Guaranteed performance from temperature: -40 to 100°C
  • Low input current: IF = 5 mA (max)
  • Supply Voltage: 3 to 5.5 V
  • Common-mode transient immunity: ±20 kV/μs (typical)
  • Creepage distance: 8.0 mm (min)
  • Clearance: 8.0 mm (min)
  • Insulation thickness: 0.4 mm (min)

Benefits

  • Facilitates high-speed data transfer with minimal signal distortion.
  • Ensures reliable operation in industrial environments with a wide temperature range.
  • Reduces power consumption in the input circuit.
  • Offers compatibility with various digital logic systems.
  • Provides excellent noise immunity, preventing spurious signals from affecting data transmission.
  • Enhances safety and electrical insulation in high-voltage applications.

Additional Details

The TLP666GF is available in an SO6 package. It is compliant with UL, cUL, and VDE safety standards. The internal insulation thickness ensures reinforced insulation. The isolation voltage is 5000 Vrms. The typical propagation delay time is approximately 7 ns. This photocoupler is suitable for applications requiring high speed, high reliability, and reinforced isolation. It is used to isolate sensitive control circuits from high-voltage power circuits in industrial equipment and power supplies.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Lowest to $35.9690
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess