EN
  • EN
  • DE

TLP718(TP,F

Part No TLP718(TP,F
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Logic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840599-TLP718(TP,F
Ultra Librarian 3D Model Ultra Librarian TLP718(TP,F CAD Model

Description

The TLP718(TP,F is a high-speed photocoupler from Toshiba Semiconductor and Storage, designed for digital logic interfacing and high-speed data transmission applications. This device features a gallium arsenide (GaAs) light-emitting diode (LED) optically coupled to a high-gain, high-speed photodetector IC chip. The TLP718 offers excellent performance in terms of propagation delay, pulse width distortion, and common-mode transient immunity, making it suitable for demanding digital isolation requirements.

Applications

  • Digital Logic Isolation: Isolates digital signals between circuits operating at different voltage levels or with different ground potentials.
  • High-Speed Communication Interfaces: Used in various communication interfaces, such as RS-485, where electrical isolation is required.
  • Programmable Logic Controllers (PLCs): Isolates input and output modules from the central processing unit.
  • Inverter Control: Used to isolate control signals to power transistors in motor drives and inverters.
  • SMPS (Switch Mode Power Supplies): Provides feedback isolation and control signal isolation.

Features

  • High-Speed Operation: Offers fast switching speeds with short propagation delays.
  • High Common-Mode Transient Immunity: Provides excellent immunity to noise and voltage transients, preventing spurious triggering.
  • Guaranteed Performance over Temperature: Specified performance characteristics are guaranteed over a wide operating temperature range.
  • Compact Package: Available in a small outline package for space-saving designs.
  • Safety Standards Compliance: Approved by various safety standards organizations for reinforced insulation.

Benefits

  • Enhanced System Reliability: Electrical isolation prevents ground loops and reduces noise, improving system reliability.
  • Improved Safety: Provides reinforced insulation, protecting users and equipment from high voltages.
  • Simplified Design: Reduces the need for complex level-shifting circuits.
  • Increased System Performance: High-speed operation enables faster data transfer and control.
  • Reduced Component Count: Integration of the photodetector IC simplifies circuit design.

Additional Details

The TLP718(TP,F features a typical propagation delay time in the nanosecond range. It operates from a single supply voltage. The device is available in a SO package. It is compliant with industry safety standards, providing reinforced insulation. The isolation voltage is rated to withstand high voltage transients, making it suitable for harsh industrial environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $1.6951
ON Semiconductor
OPTOISO 5KV 1CH OPEN COLL 8SMD
Need more? Email Us
CEL
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us
Renesas Electronics America
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP
Need more? Email Us
Toshiba Semiconductor and Storage
15MBPS HIGH SPEED COUPLER; SO6;
Need more? Email Us
Toshiba Semiconductor and Storage
Logic Output Optoisolator 20Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
Lowest to $0.3774
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Lowest to $0.9905
CEL
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8917 $57.9605
160+ $0.7323 $117.1680
245+ $0.7092 $173.7540
340+ $0.6861 $233.2740
440+ $0.6630 $291.7200
585+ $0.5948 $347.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess