EN
  • EN
  • DE

TLP734(D4,GRL)

Part No TLP734(D4,GRL)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370733-TLP734(D4,GRL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP734(D4,GRL) CAD Model

Description

The TLP734(D4,GRL) is a photocoupler manufactured by Toshiba Semiconductor and Storage. This device provides electrical isolation between circuits by using an infrared LED and a phototransistor. The (D4,GRL) suffix denotes specific packaging and lead forming configurations, which are important for automated assembly processes.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals in industrial control systems.
  • Inverter Circuits: Provides galvanic isolation between control circuits and power stages in inverters.
  • Switch Mode Power Supplies (SMPS): Facilitates feedback control and safety isolation between the primary and secondary sides of power supplies.
  • Motor Control Systems: Used to isolate control signals in motor drive circuits, protecting against voltage spikes and ground loops.
  • Industrial Automation Equipment: Employed in various automation systems for signal isolation and protection.

Features

  • High Isolation Voltage: Offers a high dielectric strength, typically 3750 Vrms or higher, ensuring safe isolation.
  • Wide Operating Temperature Range: Designed to function reliably over a broad temperature range, typically from -55°C to +110°C.
  • Compact Package: Available in a small outline package (SOP) for space-saving PCB layouts.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer from input to output, ensuring adequate signal strength.
  • High-Speed Switching: Offers fast switching speeds for high-frequency signal isolation.

Benefits

  • Enhanced Safety: Provides reliable electrical isolation, enhancing safety in high-voltage applications.
  • Improved Noise Immunity: Isolates circuits to reduce noise and interference, improving signal integrity.
  • Increased System Reliability: Protects sensitive circuits from voltage spikes and surges, increasing overall system reliability.
  • Simplified Design: Simplifies circuit design by providing a pre-packaged isolation solution.
  • Space Saving: Compact package allows for efficient use of PCB space.

Additional Details

The TLP734(D4,GRL) is designed to meet stringent industry standards for safety and performance. Always consult the Toshiba datasheet for comprehensive electrical characteristics, application notes, and recommended operating conditions. Proper selection of external components, such as resistors, is essential for optimizing performance based on specific application requirements. The D4,GRL marking denotes specific lead forming options and packaging configurations, important for automated assembly and soldering processes.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
Kemet
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0293 $60.8790
70+ $1.6655 $116.5850
110+ $1.6135 $177.4850
150+ $1.5616 $234.2400
195+ $1.5096 $294.3720
260+ $1.3525 $351.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess