EN
  • EN
  • DE

TLRV1022(T14.F)

Part No TLRV1022(T14.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370872-TLRV1022(T14.F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLRV1022(T14.F) CAD Model

Description

The TLRV1022(T14.F) is a red SMD LED manufactured by Toshiba Semiconductor and Storage. Designed for surface mounting, it offers efficient light output in a compact form factor, ideal for diverse applications requiring visual indication.

Applications:

  • Status indicators on electronic devices (e.g., power on/off, data transfer).
  • Backlighting for small LCDs, switches, and keypads.
  • Automotive lighting (e.g., dashboard indicators, warning lights).
  • Industrial equipment panels (e.g., alarm indicators, machine status).
  • Medical devices (e.g., equipment status, patient monitoring).

Features:

  • Surface Mount Device (SMD): Facilitates automated assembly processes.
  • Red Light Emission: Delivers a clear and easily visible red light.
  • Compact Size: Enables high-density PCB designs.
  • Low Power Consumption: Offers energy-efficient operation.
  • Long Lifespan: Ensures consistent performance over extended periods.
  • RoHS Compliance: Meets environmental regulations for hazardous substances.

Benefits:

  • Streamlined Assembly: Simplifies manufacturing with SMD technology.
  • Clear Visual Signals: Provides easily understandable visual alerts or status indicators.
  • Miniaturization: Allows for smaller and more compact product designs.
  • Energy Savings: Reduces overall power consumption and operating costs.
  • Reliable Performance: Offers consistent light output and long-term reliability.

Additional Details:

The TLRV1022(T14.F) is characterized by its specific luminous intensity, forward voltage requirements, and viewing angle. The precise package dimensions and soldering guidelines are documented in the official datasheet provided by Toshiba Semiconductor and Storage, which is crucial for proper integration and handling.

The suffix (T14.F) likely denotes specific characteristics related to binning or other manufacturing specifications. Consult the datasheet for comprehensive technical information.

You May Also Be Interested in

Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess