EN
  • EN
  • DE

TMP82C55AP-2

Part No TMP82C55AP-2
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description CMOS PROGRAMMABLE PERIPHERAL INTERFACE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372855-TMP82C55AP-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP82C55AP-2 CAD Model

Description

The TMP82C55AP-2 is a programmable peripheral interface (PPI) chip manufactured by Toshiba Semiconductor and Storage. It's designed to provide a versatile and flexible interface between a microprocessor and various peripheral devices. This device incorporates three 8-bit parallel ports – Port A, Port B, and Port C – each of which can be individually configured as either an input or an output port. The TMP82C55AP-2 allows for simplified peripheral interface design and reduces the overall component count needed in microcomputer systems.

Applications

  • Parallel Printer Interface: Provides a direct connection for parallel printers, enabling printing functionality in embedded systems.
  • Keyboard/Keypad Interface: Connects keyboards and keypads to microprocessors for user input applications.
  • Display Control: Drives various display types such as LED displays and LCD panels.
  • Industrial Control Systems: Used for controlling motors, actuators, and other industrial equipment.
  • Data Acquisition Systems: Enables the acquisition of data from sensors and other analog or digital sources.
  • General-Purpose I/O: Provides versatile input/output capabilities for a wide array of embedded applications.

Features

  • Three 8-Bit Parallel Ports: Offers flexible I/O capabilities, allowing versatile connections to peripheral devices.
  • Programmable Port Configuration: Each port can be individually configured as either an input or an output port.
  • Bit Set/Reset Capability (Port C): Enables individual bits of Port C to be set or reset, providing finer control over specific functions.
  • TTL Compatibility: Compatible with standard TTL logic levels, simplifying integration with other digital components.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying power requirements.
  • Simple Microprocessor Interface: Provides an easy-to-use interface with a wide range of microprocessors.

Benefits

  • Versatile I/O Control: Allows precise control over connected peripheral devices.
  • Simplified System Design: Reduces the complexity of designing peripheral interfaces.
  • Reduced Component Count: Integrates multiple I/O functions into a single chip.
  • Improved System Performance: Enhances the efficiency of data transfer between the microprocessor and peripheral devices.
  • Cost-Effective Solution: Offers a cost-efficient solution for implementing peripheral interfaces in embedded systems.

Additional Details

The TMP82C55AP-2 operates on a single 5V power supply and is fully TTL compatible. The device is configured through an 8-bit data bus and several control signals, allowing for easy programming of the I/O ports. The typical operating temperature range is generally between 0°C to 70°C. It is typically housed in a 40-pin DIP (Dual In-line Package). Each of the three ports (A, B, and C) can be independently programmed to function as either an input or an output port. Furthermore, Port C includes the functionality to individually set or reset bits, which enhances control, especially in applications that require precise bit manipulation for specific device control functions.

You May Also Be Interested in

Kemet
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2114 $62.5368
28+ $4.2758 $119.7224
42+ $4.1418 $173.9556
58+ $4.0090 $232.5220
75+ $3.8750 $290.6250
100+ $3.4742 $347.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess