EN
  • EN
  • DE

TMP86C807NG6BK6

Part No TMP86C807NG6BK6
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999298-TMP86C807NG6BK6
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP86C807NG6BK6 CAD Model

Description

The TMP86C807NG6BK6 is an 8-bit microcontroller manufactured by Toshiba Semiconductor and Storage. This microcontroller belongs to the TLCS-870 series, known for its versatile features and applicability in a wide range of embedded systems. The TMP86C807NG6BK6 integrates various peripherals, making it suitable for control applications.

Applications:

  • Consumer Electronics: Used in remote controls, home appliances, and audio equipment.
  • Industrial Control: Employed in motor control systems, sensor interfaces, and process automation equipment.
  • Automotive Systems: Integrated into dashboard controllers, body control modules, and lighting control systems.
  • Security Systems: Found in alarm systems, access control systems, and surveillance equipment.
  • Toys and Games: Used in electronic toys, games, and educational devices.

Features:

  • 8-Bit CPU Core: Based on Toshiba's TLCS-870 8-bit CPU core.
  • ROM/EPROM: Contains on-chip ROM/EPROM for program storage.
  • RAM: Features integrated RAM for data storage and processing.
  • Timers: Offers multiple timers for various timing and counting functions.
  • Serial Communication: Includes UART and other serial interfaces for communication.
  • A/D Converter: Incorporates an analog-to-digital converter (ADC) for interfacing with analog sensors.
  • I/O Ports: Provides numerous general-purpose input/output (GPIO) pins for interfacing with external devices.

Benefits:

  • Versatile Functionality: Offers a wide range of features for diverse embedded applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering cost.
  • Low Power Consumption: Optimizes power consumption for battery-powered applications.
  • Flexible Communication Options: Offers various serial communication interfaces for easy integration with other devices.
  • Robust Design: Provides reliable performance in various operating environments.

The TMP86C807NG6BK6 microcontroller is designed to operate over a wide voltage range and temperature. Its versatile feature set and robust performance make it a suitable choice for diverse embedded control applications. Its compact package makes it suitable for space-constrained designs. It is often used in applications requiring real-time control, data acquisition, and communication capabilities.

You May Also Be Interested in

Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess