EN
  • EN
  • DE

TMP87C409BM-3FF6

Part No TMP87C409BM-3FF6
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218735-TMP87C409BM-3FF6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP87C409BM-3FF6 CAD Model

Description

The TMP87C409BM-3FF6 is an 8-bit single-chip microcomputer manufactured by Toshiba Semiconductor and Storage. As a member of the TLCS-870 series, it is designed for embedded control applications that require a balance between processing performance and memory efficiency. The microcomputer integrates a central processing unit (CPU), read-only memory (ROM), random-access memory (RAM), and various peripheral functions all on a single chip, thus reducing both system cost and physical size. It utilizes an instruction set designed for efficient code execution, and incorporates features optimized for real-time control applications. The suffix '-3FF6' designates a specific configuration or ROM programming of the microcomputer.

Applications

  • Consumer Electronics: Typically used in VCRs, audio equipment, and various home appliances for automated control.
  • Industrial Control Systems: Integrated into motor control systems, process monitoring equipment, and general automation machinery.
  • Automotive Electronics: Often found within dashboard controls, engine management systems, and security systems in vehicles.
  • Office Automation Equipment: Used in printers, fax machines, and photocopiers for their control mechanisms.

Features

  • 8-bit CPU: Delivers adequate processing power for a wide range of control applications.
  • On-chip ROM: Stores the program code, which may eliminate the need for external memory components.
  • On-chip RAM: Provides working memory for data storage and manipulation during program runtime.
  • Timers/Counters: Enables precise timing and counting operations essential for real-time control tasks.
  • Serial Communication Interface: Facilitates data exchange with external devices such as sensors, actuators, and other microcontrollers.
  • Input/Output (I/O) Ports: Allows the microcontroller to interact with external devices and sensors.
  • Interrupt Controller: Enables timely responses to external events.

Benefits

  • Integration: Lowers system costs and reduces size by integrating numerous functions onto a single chip.
  • Flexibility: Easily programmed to manage various control operations.
  • Real-time Performance: Capable of precise timing and control for real-time applications.
  • Low Power Consumption: Suitable for use in portable and battery-operated devices.
  • Reliability: Designed for robust operation in demanding environments.

Additional Details

The TMP87C409BM-3FF6 operates within defined voltage and temperature parameters as specified in Toshiba’s datasheet. The size of the ROM and RAM, alongside the quantity of I/O ports, depends on the specific configuration. An external clock source is typically required for proper operation. Detailed specifics regarding the mask options and ROM contents pertinent to the '-3FF6' variant can be found in the associated datasheet.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess