EN
  • EN
  • DE

TMP87C409BM-4G48

Part No TMP87C409BM-4G48
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218736-TMP87C409BM-4G48
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP87C409BM-4G48 CAD Model

Description

The TMP87C409BM-4G48 is an 8-bit single-chip microcomputer manufactured by Toshiba Semiconductor and Storage. It is part of the TLCS-870 series and is designed for embedded control applications needing a balance of processing power and memory efficiency. This microcontroller integrates a central processing unit (CPU), read-only memory (ROM), random-access memory (RAM), and various peripheral functions onto a single chip, reducing system cost and size. The device is built around an instruction set that enables efficient code execution, and it includes features tailored for real-time control. The '-4G48' suffix signifies a specific ROM configuration or programming within the microcomputer.

Applications

  • Consumer Electronics: Commonly used in devices like VCRs, audio equipment, and various home appliances for control and automation.
  • Industrial Control Systems: Applied in motor control, process monitoring equipment, and general automation systems.
  • Automotive Electronics: Integrated into dashboard controls, engine management systems, and car security setups.
  • Office Automation: Used in printers, fax machines, and copiers for controlling certain functions.

Features

  • 8-bit CPU: Delivers ample processing capability for many control applications.
  • On-chip ROM: Stores program code, reducing or eliminating the need for external memory components.
  • On-chip RAM: Supplies working memory for data storage and manipulation.
  • Timers/Counters: Facilitate accurate timing and counting for real-time control.
  • Serial Communication Interface: Enables communication with external devices such as sensors, actuators, and other microcontrollers.
  • Input/Output (I/O) Ports: Allow the microcontroller to interface with external devices and sensors.
  • Interrupt Controller: Allows the microcontroller to respond to external events rapidly.

Benefits

  • Integration: Reduces system costs and size by integrating multiple functions into a single chip.
  • Flexibility: Easily programmed to perform various control functions.
  • Real-time Performance: Enables precise timing and control in real-time applications.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Reliability: Designed for robust operation in demanding environments.

Additional Details

The TMP87C409BM-4G48 operates within specific voltage and temperature parameters as detailed in the Toshiba datasheet. ROM size, RAM size, and the number of I/O ports depend on the specific configuration. Typically, an external clock source is needed for proper operation. Precise information on the mask options and ROM content pertaining to the '-4G48' variant will be available in its specific datasheet.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess