EN
  • EN
  • DE

TMP87PP24AFG

Part No TMP87PP24AFG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0745+
Reference case QFP100
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757569-TMP87PP24AFG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP87PP24AFG CAD Model

Description

The TMP87PP24AFG is a single-chip 8-bit CMOS microcontroller manufactured by Toshiba. It is designed for a wide range of embedded applications, offering a balance of performance, low power consumption, and integrated peripherals. This microcontroller incorporates a powerful CPU core, memory, and various I/O interfaces, making it suitable for controlling various electronic devices and systems.

Applications:

  • Consumer electronics (remote controls, toys, appliances)
  • Industrial control systems
  • Automotive electronics (dashboard displays, sensor interfaces)
  • Home automation
  • Motor control applications

Features:

  • 8-bit CMOS CPU core
  • On-chip ROM/Flash memory for program storage
  • On-chip RAM for data storage
  • Multiple I/O ports (GPIO)
  • Timers/Counters
  • Serial communication interfaces (UART, SPI)
  • Analog-to-Digital Converter (ADC)
  • Watchdog timer

Benefits:

  • Cost-effective solution for embedded control
  • Low power consumption for battery-powered applications
  • Integrated peripherals reduce external component count
  • Flexible I/O options for interfacing with various sensors and actuators
  • Reliable performance in demanding environments

The Toshiba TMP87PP24AFG microcontroller offers a comprehensive set of features for embedded control applications. The integrated peripherals, such as timers, serial interfaces, and ADC, allow for direct connection to sensors, actuators, and other devices, reducing the need for external components. The low power consumption makes it suitable for battery-powered devices, while the flexible I/O ports allow for easy integration into a variety of systems.

Specific Details: The datasheet for the TMP87PP24AFG provides detailed information on the microcontroller's specifications, including memory organization, pin configurations, and electrical characteristics. It operates within a specific voltage range, and the clock frequency can be adjusted to optimize performance and power consumption. Proper software development and configuration are essential for achieving optimal performance in specific applications.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess