EN
  • EN
  • DE

TMP93PW44ADF

Part No TMP93PW44ADF
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description Quality And Reliability Assurance / Handling Precautions
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219113-TMP93PW44ADF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP93PW44ADF CAD Model

Description

The TMP93PW44ADF is a microcontroller manufactured by Toshiba Semiconductor and Storage. It belongs to the TX93 family of microcontrollers and is designed for a variety of embedded control applications. These microcontrollers are known for their robust architecture and integrated peripherals, making them suitable for applications requiring both processing power and efficient control of external devices.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Motor Control: Employed in controlling motors for appliances, power tools, and industrial machinery.
  • Consumer Electronics: Integrated into devices such as washing machines, refrigerators, and air conditioners for intelligent control.
  • Automotive Systems: Can be found in automotive applications such as body control modules and engine management systems.
  • Security Systems: Used in alarm systems, access control systems, and surveillance equipment.

Features

  • High-Performance CPU Core: Features a powerful TX93 core that enables efficient execution of complex algorithms.
  • Large Memory Capacity: Includes ample on-chip Flash memory and RAM for storing program code and data.
  • Versatile Communication Interfaces: Equipped with UART, SPI, and I2C interfaces for seamless communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC allows for the conversion of analog signals to digital data for processing.
  • Timers and Counters: Features multiple timers and counters for precise timing control and event counting.
  • PWM Output: Supports PWM output for controlling motor speed, dimming lights, and generating analog signals.
  • Interrupt Controller: Includes a flexible interrupt controller for handling interrupts from various peripherals.
  • Low-Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.

Benefits

  • Enhanced Performance: The high-performance CPU core ensures fast and efficient execution of control algorithms.
  • Reduced System Cost: Integrated peripherals minimize the need for external components, reducing system cost.
  • Improved Reliability: Robust design and high-quality manufacturing ensure reliable operation in harsh environments.
  • Simplified Development: Comprehensive development tools and software libraries simplify the development process.
  • Flexible Connectivity: Versatile communication interfaces allow for easy integration with other devices and systems.
  • Lower Power Consumption: Low-power design extends battery life in portable applications.

Additional Details

The TMP93PW44ADF operates over an extended temperature range, making it suitable for use in industrial environments. It is typically supplied in a surface-mount package for easy assembly. Detailed specifications including voltage ratings, current consumption, and timing characteristics are available in the product datasheet.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess