EN
  • EN
  • DE

LP38513TJ-ADJ/NOPB

Part No LP38513TJ-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 3A TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 3A TO-263-5 Thin
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-263-5 Thin
Case / Package TO-263-5 Thin
Family Name LP38513
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP38513TJ-ADJCT-ND, *LP38513TJ-ADJ/NOPB, LP38513TJ-ADJ/NOPBCT, LP38513TJ-ADJTR-ND, LP38513TJ-ADJCT, -LP38513TJ-ADJ-NDR, -LP38513TJ, LP38513TJ-ADJDKR-ND, LP38513TJ-ADJ/NOPBTR, LP38513TJ-ADJ/NOPBDKR, LP38513TJ-ADJDKR, LP38513TJ-ADJTR, LP38513TJADJNOPB
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923595-LP38513TJ-ADJ/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38513TJ-ADJ/NOPB CAD Model

Description

The LP38513TJ-ADJ/NOPB is a high-performance, low-dropout linear regulator offered by Texas Instruments. This adjustable voltage regulator is designed to deliver up to 3A of continuous output current with a dropout voltage of typically 285mV at full load, which makes it an ideal choice for tight voltage regulation in a wide array of applications.

Key Features

  • Adjustable Output Voltage: The output voltage of this device can be adjusted from 1.2V to 5.5V using external resistors, providing design flexibility for various applications.
  • High Output Current: Capable of delivering 3A of continuous output current, it is suitable for powering a broad range of ICs and embedded systems.
  • Low Dropout Voltage: The LP38513TJ-ADJ/NOPB boasts a low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is minimal.
  • Fast Transient Response: The regulator provides excellent response to load changes, maintaining stable output voltage during sharp load transitions.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from overheating, enhancing system reliability.
  • Overcurrent Protection: The built-in current limit feature helps prevent damage to the regulator and the load during fault conditions.
  • Power Good Output: A 'power good' signal indicates when the output voltage is within regulation, which is useful for power sequencing in complex systems.

Applications

The LP38513TJ-ADJ/NOPB is versatile and can be used in a multitude of applications, including but not limited to:

  • FPGA, DSP, and ASIC power supplies
  • Automotive electronics
  • Networking and telecommunication equipment
  • Industrial control systems
  • Portable and battery-powered devices

With its robust feature set and adjustable output, the LP38513TJ-ADJ/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable and flexible power management solution.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7934 $52.7274
26+ $3.9331 $102.2606
40+ $3.8102 $152.4080
55+ $3.6873 $202.8015
71+ $3.5643 $253.0653
94+ $3.1956 $300.3864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,190 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess