EN
  • EN
  • DE
  • IT

TMP93PW76F

Part No TMP93PW76F
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description Quality And Reliability Assurance / Handling Precautions
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219114-TMP93PW76F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP93PW76F CAD Model

Description

The TMP93PW76F is a microcontroller unit (MCU) manufactured by Toshiba Semiconductor and Storage, belonging to their TX93 series. This MCU is designed for embedded applications that require robust processing capabilities and a range of peripheral interfaces. The TX93 series is known for its efficient architecture and suitability for controlling various electronic devices and systems.

Applications

  • Home Appliances: Control of washing machines, refrigerators, microwave ovens, and other smart appliances.
  • Industrial Automation: Use in programmable logic controllers (PLCs), motor control systems, and sensor networks.
  • Consumer Electronics: Integration in audio-visual equipment, gaming consoles, and set-top boxes.
  • Automotive Electronics: Suitable for body control modules, dashboard controllers, and other in-vehicle systems.
  • Medical Devices: Application in portable medical equipment and monitoring systems.

Features

  • TX93 CPU Core: High-performance CPU core for efficient execution of complex algorithms.
  • Integrated Flash Memory: Ample on-chip flash memory for storing program code and data.
  • SRAM: Integrated SRAM for fast data access.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for communication with external devices.
  • Timers and Counters: Multiple timers and counters for precise timing control and event management.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
  • PWM Output: Supports PWM output for motor control, lighting control, and other applications.
  • Interrupt Controller: Flexible interrupt controller for handling interrupts from various peripherals.

Benefits

  • High Processing Power: Enables efficient execution of complex control algorithms and data processing tasks.
  • Cost-Effective Solution: Integrated peripherals reduce the need for external components, lowering overall system cost.
  • Reliable Performance: Designed for reliable operation in a wide range of environmental conditions.
  • Simplified Development: Comprehensive development tools and software support simplify the development process.
  • Flexible Connectivity: Enables seamless integration with various external devices and systems.
  • Reduced Power Consumption: Optimized for low-power operation, extending battery life in portable applications.

Additional Details

The TMP93PW76F is typically available in a surface-mount package, making it suitable for high-density PCB designs. The operating voltage range and temperature range are specified in the datasheet. Further details on the clock frequency, interrupt structure, and memory map can be found in the device documentation.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess