EN
  • EN
  • DE

TMPM330FDFG

Part No TMPM330FDFG
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description 32-Bit Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270920-TMPM330FDFG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMPM330FDFG CAD Model

Description

The TMPM330FDFG is a microcontroller from Toshiba Semiconductor and Storage, based on the ARM Cortex-M3 core. It is designed for a wide range of embedded applications requiring a balance of processing power, low power consumption, and a rich set of peripherals. This microcontroller is particularly well-suited for motor control, industrial control, and consumer electronics applications.

Applications:

  • Motor Control: Used in controlling various types of motors, including BLDC, PMSM, and stepper motors.
  • Industrial Control: Employed in automation systems, PLCs, and other industrial equipment.
  • Consumer Electronics: Found in appliances, audio/video equipment, and other consumer devices.
  • Power Management: Implemented in power supplies, battery chargers, and energy monitoring systems.
  • Home Automation: Integrated into smart home devices, such as lighting controls, thermostats, and security systems.

Features:

  • ARM Cortex-M3 Core: Provides efficient processing power and a wide range of software support.
  • High-Speed Clock: Operates at clock frequencies up to 40 MHz for fast execution.
  • Multiple Timers: Includes various timers for precise timing control and PWM generation.
  • AD Converters: Features multiple channels of analog-to-digital converters for sensor interfacing.
  • Communication Interfaces: Supports UART, SPI, I2C, and other communication protocols.
  • Flash Memory: Integrated flash memory for program storage and data logging.
  • RAM: On-chip RAM for data storage and execution.

Benefits:

  • High Performance: The ARM Cortex-M3 core and high clock speed enable efficient processing of complex tasks.
  • Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered devices.
  • Versatile Peripheral Set: The rich set of peripherals provides flexibility for a wide range of applications.
  • Easy Development: Supported by a comprehensive development environment, including compilers, debuggers, and libraries.
  • Cost-Effective Solution: Offers a balance of performance, features, and cost.

The TMPM330FDFG typically includes up to 128KB of Flash memory and 16KB of SRAM. It supports a variety of power saving modes to minimize power consumption in battery-operated applications. The operating voltage range is typically 2.7V to 3.6V. This microcontroller also features multiple general-purpose input/output (GPIO) pins for interfacing with external devices. It is available in various package options, including QFP and LQFP. Toshiba provides a comprehensive suite of software tools and libraries to support development on the TMPM330FDFG, simplifying the design process and reducing time-to-market.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2083 $61.2498
14+ $8.3761 $117.2654
22+ $8.1143 $178.5146
30+ $7.8525 $235.5750
39+ $7.5908 $296.0412
51+ $6.8055 $347.0805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess