The TOTX179L is a plastic fiber optic transmitter module manufactured by Toshiba. It is designed for digital audio equipment and other applications requiring high-speed, noise-immune data transmission. This module integrates a high-efficiency LED and a driver IC into a compact package, simplifying the implementation of fiber optic communication links.
Applications
- Digital audio equipment (CD players, DVD players, MiniDisc players)
- Audio interfaces
- Optical audio links for home theater systems
- Optical connections in industrial equipment
- Medical equipment data transmission
Features
- High-speed data transmission: Supports data rates up to 16 Mbps (NRZ signal).
- Operating wavelength: 650 nm.
- Low power consumption: Reduces overall system power requirements.
- Compact plastic package: Allows for easy integration into various devices.
- TTL interface: Compatible with standard TTL logic levels.
- Built-in driver IC: Simplifies circuit design and reduces component count.
- RoHS compliant: Environmentally friendly, adheres to Restriction of Hazardous Substances directives.
Benefits
- Noise immunity: Fiber optic transmission is inherently immune to electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring reliable data transfer.
- High-quality audio: Provides a clean and accurate audio signal transfer, free from distortion caused by electrical noise.
- Isolation: Fiber optic links provide electrical isolation between connected devices, protecting against ground loops and voltage surges.
- Easy integration: The compact module and TTL interface simplify the design and implementation of fiber optic communication.
- Long-distance transmission: Supports reliable data transmission over longer distances compared to traditional electrical cables.
Technical Specifications
The TOTX179L operates at a wavelength of 650 nm. It requires a power supply voltage of typically 5V. The operating temperature range is typically -20°C to 70°C. Consult the datasheet for detailed electrical and optical characteristics.