EN
  • EN
  • DE

TPC8003(TE12L)

Part No TPC8003(TE12L)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+;04+
Reference case SOP8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 720907-TPC8003(TE12L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8003(TE12L) CAD Model

Description

The TPC8003(TE12L) is a P-channel MOSFET from Toshiba Semiconductor and Storage. This device is designed for power management applications requiring efficient switching and low on-resistance. Its compact package and robust performance characteristics make it suitable for a variety of portable and industrial applications.

Applications:

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Battery protection circuits
  • Motor control circuits

Features:

  • P-channel MOSFET
  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • Compact surface-mount package (SOP-8)
  • High drain current (ID) capability
  • Avalanche energy rated

Benefits:

  • High efficiency in power conversion applications due to low RDS(on).
  • Reduced switching losses due to low gate charge.
  • Simplified board layout and compact design due to its small package size.
  • Increased reliability due to its robust avalanche energy rating.
  • Suitable for high-current applications due to its high drain current capability.

Additional Details:

The TPC8003(TE12L) features a typical RDS(on) value in the milliohm range, minimizing power dissipation during switching. The gate charge is optimized for fast switching speeds. The device is packaged in a surface-mount SOP-8 package, facilitating automated assembly. The maximum drain current and drain-source voltage are specified in the datasheet. This MOSFET is designed to operate over a wide temperature range, making it suitable for various operating conditions. The gate threshold voltage ensures compatibility with common logic levels.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1780 $58.9000
120+ $0.9667 $116.0040
190+ $0.9364 $177.9160
255+ $0.9062 $231.0810
330+ $0.8760 $289.0800
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess