EN
  • EN
  • DE

TPC8058-H

Part No TPC8058-H
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219752-TPC8058-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8058-H CAD Model

Description

The TPC8058-H is an N-channel power MOSFET produced by Toshiba Semiconductor and Storage, meticulously designed for high-efficiency power management applications. This MOSFET leverages Toshiba's advanced trench process, resulting in low on-resistance and exceptional switching performance, which translates to improved energy efficiency and reduced heat generation. Encased in a surface-mount SOP-8 package, it is ideally suited for compact and space-constrained designs.

Applications

  • DC-DC converters for various electronic devices
  • Load switching applications where efficient power control is crucial
  • Power management circuits in portable devices, such as smartphones and tablets
  • Motor control circuits for small-scale motors
  • LED driver circuits for lighting solutions

Features

  • N-channel enhancement mode MOSFET
  • Low drain-source on-resistance (RDS(ON)) to minimize power losses
  • High drain current (ID) handling capacity to accommodate diverse load requirements
  • Compact surface-mount SOP-8 package for space-saving designs
  • Logic level gate drive compatibility for easy integration with microcontrollers
  • Low input capacitance to enhance switching performance
  • Fast switching speed for efficient operation

Benefits

  • Improved Energy Efficiency: The low RDS(ON) reduces power dissipation, resulting in higher efficiency in power conversion applications.
  • Enhanced Thermal Performance: Reduced heat generation simplifies thermal management and minimizes the need for large heatsinks.
  • Space-Efficient Design: The small SOP-8 package allows for compact and dense circuit layouts.
  • Simplified Control: Logic level gate drive allows for direct control from microcontrollers, simplifying circuit design.
  • Increased System Reliability: Fast switching reduces switching losses and stress on other components, improving overall system reliability.

Additional Details

The TPC8058-H features a drain-source voltage (VDSS) rating, and a continuous drain current (ID) rating. The typical drain-source on-resistance (RDS(ON)) is specified at a given gate-source voltage (VGS). The gate threshold voltage (VGS(th)) typically falls within a specified range. The device also exhibits a low gate charge (Qg), contributing to its fast switching characteristics. The operating junction temperature range is from -55°C to 150°C. This MOSFET is RoHS compliant, meeting environmental standards. It's designed for applications where efficiency, size, and reliability are paramount.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16,670+ $0.0035 $58.3450
33,335+ $0.0035 $116.6725
50,000+ $0.0035 $175.0000
66,670+ $0.0035 $233.3450
83,335+ $0.0035 $291.6725
150,000+ $0.0023 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,030 pieces
MOQ: 16670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess